location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX N110 South
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7110-L102
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor (hiking, trekking) Auto
  • - Touchscreen 240 x 320 pixels
  • - Lithium-Ion (Li-Ion) 1150 mAh
Long product name Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g) :
The short editorial description of Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g)

Pocket LOOX N110 multilingual , Navigon MobileNavigator|6 DVD with 9 Country Maps, 2 GB internal ROM with maps Alps and Adria, Eastern Europe and Austria, Germany, France, Iberia and Italy preinstalled, Carholder, Carcharger, 3 exchange cover (1 white, 1 black, 1 carbon optic), Headset, AC-Adapter with EU Plug, USB cable
More>>>
Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g):
The official marketing text of Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g) as supplied by the manufacturer

The Pocket LOOX N100 Series supports everyone on the move with easy to use navigation.
It offers mobile navigation in the smallest and most flexible design with perfect entertainment from an outstanding Audio Player, Video Viewer and Photo Viewer.
Outperforming even larger fix installation navigation solutions the Pocket LOOX N100 Series is the first pocket navigator with the brand new NAVIGON software MobileNavigator|6.
Weighing only approximately 110 grams, the new Pocket LOOX N100 Series is the lightest and smallest multifunctional PNA on the market.
That’s why it is perfect for any pocket and can be used whether you are driving, cycling or on foot.
A user interface, which is visually very easy to follow, ensures a unique ease of use.
Either when entering a street, postcode or location or when listening you receive perfect guidance through the menu.
Exchangeable front covers allow a customized design.

Short summary description Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g):
This short summary of the Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX N110 South, 240 x 320 pixels, LCD, 65536 colors, 300 MHz, Windows Mobile CE 5.0, Lithium-Ion (Li-Ion)

Long summary description Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g):
This is an auto-generated long summary of Fujitsu Pocket LOOX N110 South navigator LCD Touchscreen 3.88 oz (110 g) based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX N110 South. Display resolution: 240 x 320 pixels, Display: LCD, Display number of colors: 65536 colors. Processor frequency: 300 MHz, Operating system installed: Windows Mobile CE 5.0. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1150 mAh. Weight: 3.88 oz (110 g), Width: 2.44" (62 mm), Depth: 0.63" (16 mm). Bundled software: Navigon MobileNavigator|6

GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
Yes
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
Bicycle *
No
Motorcycle *
No
Display
Display
LCD
Touchscreen *
Yes
Display resolution *
240 x 320 pixels
Display size (HxV) (imperial)
2.8
Display number of colors
65536 colors
Network
Bluetooth *
No
Performance
Processor frequency
300 MHz
Operating system installed
Windows Mobile CE 5.0
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1150 mAh
Weight & dimensions
Weight *
3.88 oz (110 g)
Width
2.44" (62 mm)
Depth
0.63" (16 mm)
Height
3.5" (89 mm)
Packaging content
Bundled software
Navigon MobileNavigator|6
Other features
GPS receiver
SiRFstar III
Internal memory
64 MB
Storage capacity
2048 MB