location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B4525 Laser 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4525
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9004396
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI B4525 Laser 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - 20 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB Built-in processor RISC 92 MHz
  • - 33.1 lbs (15 kg)
Long product name OKI B4525 Laser 600 x 600 DPI 20 ppm :
The short editorial description of OKI B4525 Laser 600 x 600 DPI 20 ppm

B4525 MFP A4 monochrom USB PAR copy print scan fax GDI 20ppm
More>>>
Short summary description OKI B4525 Laser 600 x 600 DPI 20 ppm:
This short summary of the OKI B4525 Laser 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B4525, Laser, Mono printing, 600 x 600 DPI, Mono copying, Color scanning, Mono faxing

Long summary description OKI B4525 Laser 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of OKI B4525 Laser 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

OKI B4525. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Mono faxing