location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VA89AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850063497 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:17:02
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® Gold 6238R 2.2 GHz
  • - 38.5 MB LGA 3647 (Socket P)
  • - Processor cores: 28 14 nm 64-bit 165 W
  • - Maximum internal memory supported by processor: 1 TB DDR4-SDRAM
Long product name HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB :
The short editorial description of HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB

Intel Xeon Gold 6238R, 38.5M Cache, 2.20 GHz, TDP 165W, FCLGA3647
More>>>
HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB:
The official marketing text of HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB as supplied by the manufacturer

Options, accessories, services and support for all your HP and Compaq products.

Short summary description HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB:
This short summary of the HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 6238R, 2.2 GHz, 64-bit

Long summary description HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB:
This is an auto-generated long summary of HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2 processor 38.5 MB based on the first three specs of the first five spec groups.

HP Z8G4 Xeon 6238R 2.2GHz 2933MHz 28C 165W CPU2. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 2S

Processor
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
6238R
Processor base frequency *
2.2 GHz
Processor family *
Intel® Xeon® Gold
Processor cores *
28
Processor socket *
LGA 3647 (Socket P)
Component for
Server/workstation
Processor lithography *
14 nm
Processor threads
56
Processor operating modes *
64-bit
Processor boost frequency
4 GHz
Processor cache
38.5 MB
Thermal Design Power (TDP)
165 W
Cooler included *
No
Bus type
UPI
Processor codename
Cascade Lake
Memory
Maximum internal memory supported by processor
1 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2933 MHz
Memory channels *
Hexa-channel
ECC
Yes
Graphics
On-board graphics card *
No
Discrete graphics card *
No
On-board graphics card model *
Not available
Discrete graphics card model *
Not available
Features
Execute Disable Bit
Yes
Market segment
Server
Maximum number of PCI Express lanes
48
PCI Express slots version
3.0
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
2S
Embedded options available
No
HP segment
Business
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel® Speed Shift Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Turbo Boost Max Technology 3.0
No
AVX-512 Fused Multiply-Add (FMA) units
2
Intel® Deep Learning Boost (Intel® DL Boost) on CPU
Yes
Intel® Speed Select technology - Performance Profile (Intel® SST-PP)
No
Intel® Volume Management Device (VMD)
Yes
Intel® Optane™ DC Persistent Memory Supported
Yes
Intel® vPro™ Platform Eligibility
Yes
Intel® Speed Select Technology - Base Frequency (Intel® SST-BF)
No
Operational conditions
Tcase
89 °C
Logistics data
Harmonized System (HS) code
85423119
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)