location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C33S045740 printer label Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C33S045740
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045740
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946688428
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:25:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C33S045740 printer label Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self-adhesive printer label
  • - Die-cut label
  • - Print technology: Inkjet
  • - Adhesive type: Permanent
  • - Labels per pack: 282 pc(s)
More>>>
Short summary description Epson C33S045740 printer label Self-adhesive printer label:
This short summary of the Epson C33S045740 printer label Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C33S045740, Self-adhesive printer label, Die-cut label, Inkjet, Acrylic, Permanent, Matte

Long summary description Epson C33S045740 printer label Self-adhesive printer label:
This is an auto-generated long summary of Epson C33S045740 printer label Self-adhesive printer label based on the first three specs of the first five spec groups.

Epson C33S045740. Label type: Self-adhesive printer label, Type: Die-cut label, Print technology: Inkjet. Label width: 4.13" (10.5 cm), Label height: 8.27" (21 cm), Label size: 76 mm x 127 mm. Quantity per pack: 1 pc(s), Package width: 12.7" (322 mm), Package depth: 12.7" (322 mm). Labels per pack: 282 pc(s), Labels per roll: 265 pc(s). Minimum order quantity: 8 pc(s)

Features
Label type
Self-adhesive printer label
Type
Die-cut label
Print technology
Inkjet
Adhesive material
Acrylic
Adhesive type
Permanent
Finish type
Matte
Best uses
Healthcare, Logistics, Pharmacy
Water-resistant
Yes
Compatible products
ColorWorks CW-C6500Pe ColorWorks CW-C6500Ae
Weight & dimensions
Label width
4.13" (10.5 cm)
Label height
8.27" (21 cm)
Label size
76 mm x 127 mm
Core diameter
3" (7.62 cm)
Packaging data
Quantity per pack
1 pc(s)
Package width
12.7" (322 mm)
Package depth
12.7" (322 mm)
Package height
10" (254 mm)
Package weight
19.9 lbs (9.02 kg)
Packaging content
Labels per pack *
282 pc(s)
Rolls per pack
18
Labels per roll
265 pc(s)
Logistics data
Minimum order quantity
8 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)