location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C33S045732 printer label Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C33S045732
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045732 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946688343
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:24:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C33S045732 printer label Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self-adhesive printer label
  • - Die-cut label
  • - Print technology: Inkjet
  • - Adhesive type: Permanent
  • - Labels per pack: 273 pc(s)
More>>>
Short summary description Epson C33S045732 printer label Self-adhesive printer label:
This short summary of the Epson C33S045732 printer label Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C33S045732, Self-adhesive printer label, Die-cut label, Inkjet, Acrylic, Permanent, Matte

Long summary description Epson C33S045732 printer label Self-adhesive printer label:
This is an auto-generated long summary of Epson C33S045732 printer label Self-adhesive printer label based on the first three specs of the first five spec groups.

Epson C33S045732. Label type: Self-adhesive printer label, Type: Die-cut label, Print technology: Inkjet. Label width: 4.13" (10.5 cm), Label height: 8.27" (21 cm), Label size: 76 mm x 127 mm. Quantity per pack: 1 pc(s), Package width: 6.1" (155 mm), Package depth: 6.1" (155 mm). Labels per pack: 273 pc(s), Labels per roll: 220 pc(s). Minimum order quantity: 4 pc(s)

Features
Label type
Self-adhesive printer label
Type
Die-cut label
Print technology
Inkjet
Adhesive material
Acrylic
Adhesive type
Permanent
Finish type
Matte
Best uses
Chemistry, Pharmacy
Water-resistant
Yes
Compatible products
ColorWorks CW-C6500Pe ColorWorks CW-C6500Ae
Weight & dimensions
Label width
4.13" (10.5 cm)
Label height
8.27" (21 cm)
Label size
76 mm x 127 mm
Core diameter
3" (7.62 cm)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.1" (155 mm)
Package depth
6.1" (155 mm)
Package height
8.46" (215 mm)
Package weight
26 lbs (11.8 kg)
Packaging content
Labels per pack *
273 pc(s)
Rolls per pack
18
Labels per roll
220 pc(s)
Logistics data
Minimum order quantity
4 pc(s)
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)