Summer Fun logo

Summer Fun 501540007 Pool Covering Pool cover

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18839
Info modified on:
17 Feb 2023, 11:31:05
Short summary description Summer Fun 501540007 Pool Covering Pool cover:

Summer Fun 501540007, Pool cover, Round, Green, PVC, 102.4" (2.6 m), 2.43 lbs (1.1 kg)

Long summary description Summer Fun 501540007 Pool Covering Pool cover:

Summer Fun 501540007. Product type: Pool cover, Shape: Round, Product color: Green. Diameter: 102.4" (2.6 m), Weight: 2.43 lbs (1.1 kg). Package type: Foil bag, Package width: 21.7" (550 mm), Package depth: 0.787" (20 mm). Quantity per pallet: 176 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.