Summer Fun logo

Summer Fun 501540032 Pool Covering Pool cover

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19537
Info modified on:
17 Feb 2023, 11:31:03
Short summary description Summer Fun 501540032 Pool Covering Pool cover:

Summer Fun 501540032, Pool cover, Oval, Green, PVC, 283.5" (7200 mm), 173.2" (4400 mm)

Long summary description Summer Fun 501540032 Pool Covering Pool cover:

Summer Fun 501540032. Product type: Pool cover, Shape: Oval, Product color: Green. Width: 283.5" (7200 mm), Depth: 173.2" (4400 mm), Weight: 9.85 lbs (4.47 kg). Package type: Foil bag, Package width: 21.7" (550 mm), Package depth: 3.15" (80 mm). Quantity per pallet: 44 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.