location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR1UPNLTEMP 1U Digital Temperature Sensor, Blanking Panel, LCD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR1UPNLTEMP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332240613 show
Category:
Devices used to measure internal and external temperature and humidity.
Temperature & Humidity Sensors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:19:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cold-rolled steel panel fills unused rack space to give enclosure a clean, sleek look
  • - Protects rack-mount equipment by improving airflow and cooling efficiency
  • - Included temperature sensor identifies hot spots within the rack up to 6-ft. (1.83 m) away
  • - Front-panel LCD displays rack temperature in Fahrenheit or Celsius
  • - Mounts easily into 1U of space in your EIA-standard 19 in. rack enclosure
Guarantee: 2-year limited
Long product name Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in :
The short editorial description of Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in

1U Digital Temperature Sensor, Blanking Panel, LCD
More>>>
Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in:
The official marketing text of Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in as supplied by the manufacturer

1U Blanking Panel with Temperature Sensor Helps Improve Rack Cooling Efficiency
This cold-rolled steel SmartRack® blanking panel with a black powder-coated finish fills 1U of unused space in your EIA-standard 19-inch rack. Not only does this give your rack a sleek, clean look, but it also protects your valuable equipment by improving airflow. By closing off unused rack openings, this blanking panel prevents hot air from recirculating through open spaces. This reduces operating costs, improves performance and provides longer lifespans for your equipment.

Helps You Precisely Measure Your Rack Temperature, Even High Up
The SR1UPNLTEMP helps you notice hot spots at the top of your rack with the included temperature sensor. The 6-ft. (1.83 m) sensor reaches every crack and crevice within your rack and finds hot spots. The sensor accurately measures the rack temperature within 2°F and 1°C and a range of -58°-302°F and -50°-150°C.

LCD Indicator Lets You Keep a Close Watch on Environmental Changes
A front-panel LCD lets you monitor the rack temperature in either Fahrenheit or Celsius. One front rocker switch flips between °F and °C. The other turns the SR1UPNLTEMP on and off. The included 12V DC power supply features a 6-ft. (1.83 m) cord and NEMA 1-15P plug that connects to an AC wall outlet, PDU or UPS system.

Short summary description Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in:
This short summary of the Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR1UPNLTEMP, 17.3" (439.4 mm), 3.75" (95.2 mm), 1.71" (43.4 mm), 2.76 lbs (1.25 kg), 20.4" (516.9 mm), 4.21" (106.9 mm)

Long summary description Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in:
This is an auto-generated long summary of Tripp Lite SR1UPNLTEMP temperature/humidity sensor Indoor Temperature sensor Built-in based on the first three specs of the first five spec groups.

Tripp Lite SR1UPNLTEMP. Width: 17.3" (439.4 mm), Depth: 3.75" (95.2 mm), Height: 1.71" (43.4 mm). Country of origin: China, Master (outer) case width: 21.1" (537 mm), Master (outer) case length: 22.1" (562.1 mm)

Technical details
Purpose *
Indoor
Sensor type *
Temperature sensor
Type *
Built-in
Temperature measuring range *
-50 - 150 °C
Accuracy
1 °C
Cable length
72" (1.83 m)
Material
Steel
Temperature measurement units
F, °C
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332240610
Compliance certificates
RoHS
Weight & dimensions
Width
17.3" (439.4 mm)
Depth
3.75" (95.2 mm)
Weight & dimensions
Height
1.71" (43.4 mm)
Weight
2.76 lbs (1.25 kg)
Package width
20.4" (516.9 mm)
Package depth
4.21" (106.9 mm)
Package height
7.48" (190 mm)
Package weight
3.97 lbs (1.8 kg)
Display
Built-in display
Yes
Logistics data
Country of origin
China
Master (outer) case width
21.1" (537 mm)
Master (outer) case length
22.1" (562.1 mm)
Master (outer) case height
8.46" (214.9 mm)
Master (outer) case weight
22.7 lbs (10.3 kg)
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite HCTHERMISTOR temperature/humidity sensor Indoor Temperature sensor Built-in Wired Tripp Lite HCTHERMISTOR temperature/humidity sensor Indoor Temperature sensor Built-in Wired
(show image)
HCTHERMISTOR HCTHERMISTOR Medical-Grade Temperature Sensor for Healthcare Power Modules, 2 ft. (0.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)