location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B203-101-POC 1-Port USB over Cat5/Cat6 Extender Kit with Power over Cable - USB 2.0, Up to 164.04 ft. (50M), Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B203-101-POC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332252883 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:43:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends USB 2.0 data transfers up to 164 ft. (50 m) using Cat5/5e/6/6a cabling
  • - Power over Cable (PoC) technology provides power to the receiver via cable
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure reliable data transfers
  • - Widely compatible transmitter/receiver works with Windows, Mac and Chrome OS
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 1-year limited
Long product name Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s :
The short editorial description of Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s

1-Port USB over Cat5/Cat6 Extender Kit with Power over Cable - USB 2.0, Up to 164.04 ft. (50M), Black
More>>>
Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s:
The official marketing text of Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s as supplied by the manufacturer

Connects Your Computer or Laptop to a USB 2.0 Device up to 164-ft. (50 m) Away
This plug-and-play extender kit is ideal for connecting your home or office computer's USB-A port to a printer, 1080p webcam, external hard drive or other USB device located up to 164-ft. (50 m) away. The B203-101-POC includes a local transmitter and a remote receiver. It sends USB 2.0 signals over user-supplied Cat5/6 cabling (such as N202-Series Cat6 Ethernet cables).

Built-In Power over Cable Technology Provides Power to Avoid Bulky Power Bricks
PoC powers the receiver over Cat5/6 cable. Green and orange LEDs on both units will light up to indicate they are receiving power and data is being transmitted. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the transmitter and receiver away from AC outlets. Note: if connected to a high-density USB hard drive, the receiver features a USB Micro-B port for plugging a 5V external power supply (sold separately) into an AC outlet.

With Great Distance Comes Great Flexibility
By extending the USB connection beyond the standard 16-ft. (4.9 m) distance limitation to 164-ft. (50 m), the B203-101-POC provides workstation flexibility to place your computer and the USB device where they are best suited. This extender kit supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with USB 1.1 technology, allowing you to connect legacy devices. No network connectivity is needed.

Built-In USB Cable Offers a Fast, Easy Plug-and-Play Connection
Just connect the transmitter's USB cable to your computer's USB-A port, connect a USB 2.0 device to the receiver's USB-A port, and connect the two units with Cat5/6 cable (sold separately). You don't need to download any drivers or other software.

Short summary description Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s:
This short summary of the Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B203-101-POC, Network transmitter & receiver, 1968.5" (50 m), 480 Mbit/s, Cat5, Cat6, 10,100,1000 Mbit/s, Black

Long summary description Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s:
This is an auto-generated long summary of Tripp Lite B203-101-POC network extender Network transmitter & receiver Black 10, 100, 1000 Mbit/s based on the first three specs of the first five spec groups.

Tripp Lite B203-101-POC. Type: Network transmitter & receiver, Maximum transfer distance: 1968.5" (50 m), Data transfer rate: 480 Mbit/s. Product color: Black, Housing material: Polyvinyl chloride (PVC), Country of origin: Taiwan. Width: 14.7" (372.6 mm), Weight: 2.82 oz (80 g), Transmitter width: 1.02" (2.59 cm). Package type: Box, Package width: 7.87" (199.9 mm), Package depth: 5.59" (142 mm). Master (outer) case width: 17.9" (455.9 mm), Master (outer) case length: 8.38" (212.9 mm), Master (outer) case height: 6.02" (152.9 mm)

Performance
Type *
Network transmitter & receiver
Maximum transfer distance *
1968.5" (50 m)
Data transfer rate
480 Mbit/s
Cable types supported
Cat5, Cat6
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
RJ-45 ports quantity (transmitter)
1
RJ-45 ports quantity (receiver)
1
USB 2.0 ports quantity
2
Design
Product color
Black
Housing material
Polyvinyl chloride (PVC)
LED indicators
Yes
Country of origin
Taiwan
Certification
REACH, CE, NOM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
14.7" (372.6 mm)
Weight
2.82 oz (80 g)
Weight & dimensions
Transmitter width
1.02" (2.59 cm)
Transmitter depth
2.36" (5.99 cm)
Transmitter height
0.587" (1.49 cm)
Receiver width
1.02" (2.59 cm)
Receiver depth
2.36" (5.99 cm)
Receiver height
0.587" (1.49 cm)
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332252880
Compliance certificates
RoHS
Packaging content
Manual
Yes
Packaging data
Package type
Box
Package width
7.87" (199.9 mm)
Package depth
5.59" (142 mm)
Package height
1.73" (43.9 mm)
Package weight
5.64 oz (160 g)
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
17.9" (455.9 mm)
Master (outer) case length
8.38" (212.9 mm)
Master (outer) case height
6.02" (152.9 mm)
Master (outer) case weight
4.08 lbs (1.85 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)