location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH38401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946679419
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CH38401 user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Quality output: Black enhance overcoat technology for finer detail and texture
  • - Design: Refreshingly understated product design
  • - Highly-intuitive: 4.3-inch LCD optical touchscreen
  • - Flexible: Easily handles different media types
  • - Compact: Smallest footprint and lightest in its class
Guarantee: 1 year On-site service
Long product name Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi :
The short editorial description of Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi

4.3" LCD touchscreen, Epson Micro Piezo, 5760 x 1440 DPI, USB 3.0, LAN IEEE 802.11, WLAN 2.4GH/5GHz, Wi-Fi Direct, Manual duplex, 39 dB, 12.6 kg
More>>>
Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi:
The official marketing text of Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi as supplied by the manufacturer

The SureColor SC-P700 has been developed for professionals, semi-professionals and ambitious amateur photographers who have a keen eye for detail and an appreciation for high-performance hardware that’s aesthetically pleasing. The SC-P700 manages to combine form with function, to great effect. The accuracy and quality of the output is further enhanced by the deepest blacks and an expanded blue colour gamut.

Image accuracy and depth
The SC-P700 photo printer has been developed with outstanding print quality as standard. Increased black density for better gradation, deeper blacks, and less graininess, is achieved through UltraChrome Pro 10 ink, the new F10 printhead and black enhance overcoat technology (BEO) for finer detail and texture in black areas. The blue colour gamut allows the user to more accurately reproduce the image seen on screen.

Aesthetically pleasing, understated design
As pleasing to the eye as the prints it produces, this photo printer has been beautifully designed without compromising print quality, reliability and functionality. The clean, compact, discreet design blends into most creative workspaces or home studios. The unit is completely sealed to protect against dust/dirt.

Easy to use
The simplicity of the design is complemented by the SC-P700's ease of use. It features a customisable user interface, internal lighting, spindle-less and integrated roll paper unit, fine art paper feeding from ASF, easy media profile setting, printing from smart devices, and no black ink change with the new F10 printhead for 10 colours.

Flexibility to match your ambition
Prints up to 13 inches on a wide range of media sheets including photo, fine art, thick matte media poster board (up to 1.5mm thick). It also prints up to 13 inches on a wide range of roll media with an integrated spindle-less roll option unit.

Short summary description Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi:
This short summary of the Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P700, Inkjet, 5760 x 1440 DPI, Borderless printing, Duplex printing, Wi-Fi, Black

Long summary description Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi:
This is an auto-generated long summary of Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI Wi-Fi based on the first three specs of the first five spec groups.

Epson SureColor SC-P700. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI, Borderless printing, Duplex printing. Wi-Fi. Product color: Black

Printing
Borderless printing *
Yes
Duplex printing
Yes
Duplex printing mode
Manual
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
180 nozzles black, 180 nozzles per colour
Features
Product color *
Black
Number of print cartridges
10
Printing colors
Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Gray, Light grey
Built-in display
Yes
Display
LCD
Display diagonal
4.3"
Control type
Touch
Country of origin
Indonesia
Input & output capacity
Total input capacity
120 sheets
Paper handling
Maximum ISO A-series paper size
A3
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5
Printing sizes
9 x 12, 10 x 15, 13 x 18, 13 x 20, 20 x 25
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Direct printing *
No
PictBridge *
No
USB port *
Yes
USB connector
USB Type-A
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Mobile printing technologies
Epson Connect, Epson iPrint, Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
39 dB
Sound power level (printing)
39 dB
Power
Power source *
AC
Power consumption (printing) *
22 W
Power consumption (standby)
1.1 W
Power consumption (off)
0.18 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
20.3" (515 mm)
Depth
14.5" (368 mm)
Height
7.28" (185 mm)
Weight
27.8 lbs (12.6 kg)
Packaging data
Quick start guide
Yes
Warranty card
Yes
Quantity per pack
1 pc(s)
Package width
19.1" (485 mm)
Package depth
25.6" (650 mm)
Package height
13.4" (340 mm)
Package weight
37.9 lbs (17.2 kg)
Logistics data
Harmonized System (HS) code
84433210
Quantity per pallet
12 pc(s)
Quantity per pallet (UK)
18 pc(s)
Other features
Printing method
Epson Micro Piezo
Ink drop
1.5
Print cartridge volume (metric)
25 ml
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1
DVD/CD printing
Yes
Media thickness
0.08 - 1.5 mm
Touchscreen
Yes
Color display
Yes
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)