location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ClickTronic 40994 DisplayPort cable 78.7" (2 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ClickTronic Check ‘ClickTronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40994
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849409943
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ClickTronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ClickTronic 40994 DisplayPort cable 78.7" (2 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DisplayPort cable connects external monitors and projectors to PC, laptop or Mac
  • - UHD signal transmission with up to 8K @ 60 Hz (4320p) and 4K @ 120 Hz (2160p)
  • - Clicktronic 8K cable is G-Sync and FreeSync compatible for a speed advantage in gaming and smooth transmission of audio and video signals at up to 32.4 Gbit/s
  • - 2-fold shielding and inner conductor made of 99.9 % oxygen-free copper for crystal-clear sound and pin-sharp video and picture quality
  • - Monitor cable with max. transfer rate of up to 32.4 Gbit/s for an optimal entertainment experience
  • - 24-carat gold-plated DisplayPort connectors for minimal transmission resistance and smooth image transmission without delays
  • - DisplayPort connectors with mechanical connector lock prevents loose contacts
Guarantee: 10 years
Long product name ClickTronic 40994 DisplayPort cable 78.7" (2 m) Black :
The short editorial description of ClickTronic 40994 DisplayPort cable 78.7" (2 m) Black

Premium cable, 1x DisplayPort plug/1x DisplayPort plug, 2 m, UHD 8K @ 60 Hz
More>>>
Short summary description ClickTronic 40994 DisplayPort cable 78.7" (2 m) Black:
This short summary of the ClickTronic 40994 DisplayPort cable 78.7" (2 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ClickTronic 40994, 78.7" (2 m), DisplayPort, DisplayPort, Male, Male, Black

Long summary description ClickTronic 40994 DisplayPort cable 78.7" (2 m) Black:
This is an auto-generated long summary of ClickTronic 40994 DisplayPort cable 78.7" (2 m) Black based on the first three specs of the first five spec groups.

ClickTronic 40994. Cable length: 78.7" (2 m), Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 0.287" (7.3 mm), Package type: Box

Brand Image Article code product Stock Price from
Goobay

Goobay 61709 DisplayPort cable 39.4" (1 m) Black
(show image)
61709 DisplayPort Connector Cable 1.2 0.00
(excl. VAT)
0 (incl. VAT)
Wentronic

Wentronic 49958 DisplayPort cable 39.4" (1 m) Black
(show image)
49958 49958 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 49958 DisplayPort cable 39.4" (1 m) Black
(show image)
49958 49958 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68798 DisplayPort cable 39.4" (1 m) Black
(show image)
68798 DisplayPort Connector Cable 1.2 VESA, gold-plated, 1 m, Black 0.00
(excl. VAT)
0 (incl. VAT)