location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG HBM-800 headphones/headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HBM-800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HBM-800 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 10:09:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name LG HBM-800 headphones/headset Wireless Bluetooth Black :
The short editorial description of LG HBM-800 headphones/headset Wireless Bluetooth Black

LG Bluetooth Headset & Car Kit
More>>>
LG HBM-800 headphones/headset Wireless Bluetooth Black:
The official marketing text of LG HBM-800 headphones/headset Wireless Bluetooth Black as supplied by the manufacturer

Enjoy the ease and privacy of calls in your car via loudspeaker, or pull out the Bluetooth headset and converse on-the-go. With LG mobile accessories, the choice is yours. The LG HBM-800 combines a Bluetooth? headset with a speakerphone cradle for use in the car.

Noise/Echo Cancellation
With DSP noise-reduction and echo-cancellation, you'll hear clearer audio output with less interference.

2-Mic Solution
Dual built-in microphones help suppress and filter background noise for clearer sound.

Auto Reconnect
Automatically connects your Bluetooth headset to your mobile device when in range and headset is powered on.

Short summary description LG HBM-800 headphones/headset Wireless Bluetooth Black:
This short summary of the LG HBM-800 headphones/headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG HBM-800, Wireless, 0.353 oz (10 g), Headset, Black

Long summary description LG HBM-800 headphones/headset Wireless Bluetooth Black:
This is an auto-generated long summary of LG HBM-800 headphones/headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

LG HBM-800. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.353 oz (10 g). Product color: Black

Performance
Product type *
Headset
Headset type
Monaural
Product color *
Black
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.1+EDR
Battery
Rechargeable battery
Yes
Talk time
3.5 h
Standby time
200 h
Weight & dimensions
Weight
0.353 oz (10 g)
Other features
Compatibility
Multi
Dimensions (WxDxH)
2.05 x 0.709 x 0.366" (52 x 18 x 9.3 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:58:22
Uk has collected 2 expert reviews for LG HBM-800 headphones/headset Wireless Bluetooth Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Country Distributor
United Kingdom 1 distributor(s)