BenQ logo

BenQ MP610 Projector data projector 2000 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93774
Info modified on:
09 Jun 2021, 09:48:59
Long product name BenQ MP610 Projector data projector 2000 ANSI lumens DLP SVGA (800x600):

MP610 Projector DLP SVGA 2000ALu

BenQ MP610 Projector data projector 2000 ANSI lumens DLP SVGA (800x600):

The BenQ MP610 provides precise color reproduction by meeting the sRGB guideline and creates an undisturbed environment by whisper quite operation of 25Db. Furthermore, 9 separate sets of Application Modes offer the best image quality to fulfill your different image requirements. It just works to meet your business and personal entertainment needs.

Short summary description BenQ MP610 Projector data projector 2000 ANSI lumens DLP SVGA (800x600):

BenQ MP610 Projector, 2000 ANSI lumens, DLP, SVGA (800x600), 31 - 300", 16.78 million colors, 31 - 82 kHz

Long summary description BenQ MP610 Projector data projector 2000 ANSI lumens DLP SVGA (800x600):

BenQ MP610 Projector. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Focus: Manual, Focal length range: 20.4 - 23.5 mm, Zoom ratio: 1.15:1. Placement: Ceiling. Display resolution: 640 x 480 pixels

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.