location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1163901
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 1200 DPI
  • - A3 40 ppm
  • - Duplex printing
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 760 sheets
  • - Internal memory: 512 MB 720 MHz
Long product name OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF 600 x 1200 DPI :
The short editorial description of OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF 600 x 1200 DPI

C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF
More>>>
Short summary description OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF 600 x 1200 DPI:
This short summary of the OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF, Laser, Color, 600 x 1200 DPI, A3, 40 ppm, Duplex printing

Long summary description OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF 600 x 1200 DPI:
This is an auto-generated long summary of OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF 600 x 1200 DPI based on the first three specs of the first five spec groups.

OKI C9600HDTN A3 color USB NIC PAR 1200x600dpi 512MB 40pp with HCF. Print technology: Laser, Color. Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Network ready