location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81N90099GE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194632639971 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:33:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10210U (1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS, NVIDIA GeForce MX230
  • - 8GB (2400MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue :
The short editorial description of Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Intel Core i5-10210U (1.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce MX230, WLAN, Webcam, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
The official marketing text of Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue as supplied by the manufacturer

Comfortable confidence
If you’re looking for powerful Intel® processing in a 14” laptop, the IdeaPad S340 is the choice for you. It’s thin and light for easy portability. Narrow bezels let you get the most out of the display. Thoughtful design details, like the privacy shutter that puts you in charge of your webcam, complete your experience.

Great for entertainment
The IdeaPad S340 brings your audio experience alive with the theatre-like sound of Dolby Audio™. You’ll also get the most of your display, thanks to its slim top and side bezels and up to FHD resolution.

Power & smarts
We’ve also added thoughtful design elements based on your feedback on previous models—such as the camera shutter that puts you in control of what your webcam sees.

Short summary description Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
This short summary of the Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S340, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue:
This is an auto-generated long summary of Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue based on the first three specs of the first five spec groups.

Lenovo IdeaPad S340. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Blue

Design
Color name
Abyss blue
Product type *
Laptop
Product color *
Blue
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board + SO-DIMM
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA GeForce MX230
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Network
Antenna type
1x1
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
52.5 Wh
Battery life (max)
12 h
Power
AC adapter power
65 W
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, SSD, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.7" (322.7 mm)
Depth
9.07" (230.5 mm)
Height
0.705" (17.9 mm)
Weight *
3.53 lbs (1.6 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-05-08 14:01:35
Uk has collected 35 expert reviews for Lenovo IdeaPad S340 Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Blue and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetsmagazine.com.ph
Updated:
2020-05-08 14:01:35
Aside from a smartphone, if there's one thing that students and yuppies can't live without, it would probably be their laptops. People are able to work and study remotely thanks to the portability and convenience that these computing machines bring. Howev...
Good Impressive battery life, Stunning and lightweight design, Hybrid storage, A good productivity workhorse...
Bad Underwhelming speakers, USBC port only works for transferring data and smartphone charging...
80%
notebookcheck.net
Updated:
2020-05-08 14:01:35
Affordable typewriter with internet access. Lenovo's 14-inch Chromebook has an IPS touchscreen display, silent operation and a good battery life. Some sacrifices will have to be made in terms of RAM and storage size. The Lenovo Chromebook S340-14T is an...
Good IPS display, Full-HD resolution, good battery life, DisplayPort via USB-C, Power Delivery...
Bad dark, low-contrast display, meager storage capacity, only 4 GB of RAM, no SSD, only one MicroSD card reader...
Bottom line The Lenovo Chromebook S340-14T (81V30002GE), provided by Lenovo Germany.Lenovo's Chromebook S340-14T is a simple 14-inch notebook with an unusually colored case. It is called Dark Orchid and is a dark wine red. Alternatively, the device is also available...
81%
laptopmedia.com
Updated:
2020-05-08 14:01:35
Nevertheless, visually, the changes are ever so subtle and hard to notice for the naked eye. Some of them raise the value of the device immensely – they include a backlight for the keyboard and a rubberized finish on the base, which makes fingerprint hard...
Good Great input devices, Cool on the outside, Supports M.2 PCIe x4 drives, Has a great battery life...
Bad Not the best build quality (uses only plastic), Weak chassis, TN panel has naturally poor viewing angles...
Bottom line While Lenovo has tried to introduce some features to this notebook that will certainly make it feel more premium than its predecessor, there are some things that were just not made right. Frankly, the biggest issue we had with the Ideapad S340 (14) was it...
0%
notebookcheck.net
Updated:
2020-05-08 14:01:35
Solid companion. In its current incarnation, the IdeaPad S340 presents itself with an attractive design and good hardware equipment. The optional dedicated MX graphics unit is a nice equipment feature that offers a bit more graphics performance. In this r...
Good solid case, good system performance, empty SATA slot, no PWM...
Bad working memory cannot be replaced or expanded, mediocre battery life...
Bottom line A solid companion with a mediocre battery lifeIn our test, the Lenovo IdeaPad S340 presents itself as a solid companion, whose robust case and modest design will fit into any business surroundings. The system performance is very good, and users can inc...
85%