OKI logo

OKI B6300n 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40302
Info modified on:
21 Oct 2022, 10:14:32
Long product name OKI B6300n 1200 x 1200 DPI A4:

B6300n, A4, mono, USB, Laser, 1200x1200dpi, 34ppm (ML)

Short summary description OKI B6300n 1200 x 1200 DPI A4:

OKI B6300n, Laser, 1200 x 1200 DPI, A4, 34 ppm, Duplex printing, Network ready

Long summary description OKI B6300n 1200 x 1200 DPI A4:

OKI B6300n. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm, Duplex printing. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.