location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO Ultrium 2 (IBM)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D:CR-LTO2-IB-01L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm) :
The short editorial description of Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm)

LTO 2 data cartridge with label
More>>>
Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm):
The official marketing text of Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm) as supplied by the manufacturer

High capacity
By combining high storage capacity (200 GB native, 400 GB with 2:1 compression), performance, and reliability, the IBM TotalStorage LTO Ultrium 200 GB Data Cartridges continue the IBM focus on enhancing tape technology. These cartridges are part of a long line of IBM data cartridges that help provide quality and reliability for organizations around the world.

Cost-effective design
Increasing cartridge capacity and performance can help reduce the amount of equipment, space and human intervention required for daily tape operations. In addition, reducing the number of cartridges needed for backup and restore operations can help lower operational costs throughout the enterprise.

Advanced LTO-CM chip
IBM TotalStorage LTO Ultrium 200 GB Data Cartridges, along with IBM Ultrium 2 drives, support the Linear Tape-Open Cartridge Memory (LTO-CM) chip, which enables the IBM Ultrium 2 tape drive to read and write to the data cartridge by using a radio frequency transmission. The LTO-CM enables fast, simultaneous transfer of cartridge dependent data with IBM Ultrium 2 tape drives during media load and unload cycles. This simultaneous exchange is designed to improve data access speeds by eliminating the need to read/write cartridge-dependent data from the media after it is loaded or before it is unloaded.

Short summary description Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm):
This short summary of the Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LTO Ultrium 2 (IBM), Blank data tape, LTO, 400 GB, 10 - 40 °C, 20 - 80%, 16 - 32 °C

Long summary description Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm):
This is an auto-generated long summary of Fujitsu LTO Ultrium 2 (IBM) Blank data tape 0.5" (1.27 cm) based on the first three specs of the first five spec groups.

Fujitsu LTO Ultrium 2 (IBM). Product type: Blank data tape, Media type: LTO, Compressed capacity: 400 GB. Tape size: 0.5" (1.27 cm), Tape length: 24015.7" (610 m), Tape thickness: 8.9 µm. Dimensions (WxDxH): 4.02 x 4.15 x 0.846" (102 x 105.4 x 21.5 mm), Total storage capacity: 200 GB, Recording technology: LTO Ultrium 2

Performance
Product type *
Blank data tape
Media type *
LTO
Compressed capacity
400 GB
Weight & dimensions
Tape size
0.5" (1.27 cm)
Tape length
24015.7" (610 m)
Tape thickness
8.9 µm
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
16 - 32 °C
Other features
Dimensions (WxDxH)
4.02 x 4.15 x 0.846" (102 x 105.4 x 21.5 mm)
Recording technology
LTO Ultrium 2
Total storage capacity
200 GB
Country Distributor
United Kingdom 1 distributor(s)