location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8PB07AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441554533 show
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:11:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30 W 2.1 channels
  • - Number of satellite speakers: 1 6 W
  • - Active subwoofer
  • - Wired
  • - Black
Guarantee: One-year limited warranty.
Long product name HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W :
The short editorial description of HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W

HP Gaming Speakers X1000
More>>>
HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W:
The official marketing text of HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W as supplied by the manufacturer

Boom for your battle station. Sounds like winning.
Get the most out of your battle station with this sleek speaker that’s built to deliver serious sound.

Short summary description HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W:
This short summary of the HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP X1000, 2.1 channels, 30 W, PC/Laptop, Black, China, 6 W

Long summary description HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W:
This is an auto-generated long summary of HP X1000 speaker set 30 W PC/Laptop Black 2.1 channels 6 W based on the first three specs of the first five spec groups.

HP X1000. Audio output channels: 2.1 channels, RMS rated power: 30 W, Recommended usage: PC/Laptop. Satellite speakers RMS power: 6 W, Satellite speaker impedance: 8 Ω, Satellite speaker dimensions (WxDxH): 3.37 x 5.94 x 3.1" (85.7 x 151 x 78.8 mm). Subwoofer type: Active subwoofer, Subwoofer impedance: 4 Ω, Subwoofer driver diameter (imperial): 4". Power source: AC, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Weight: 5.29 lbs (2.4 kg)

Performance
RMS rated power *
30 W
Recommended usage *
PC/Laptop
Product color *
Black
Audio output channels *
2.1 channels
Country of origin
China
Amplifier
Amplification device included *
Yes
Satellite speakers
Number of satellite speakers *
1
Satellite speakers RMS power *
6 W
Satellite speaker impedance
8 Ω
Satellite speaker dimensions (WxDxH)
3.37 x 5.94 x 3.1" (85.7 x 151 x 78.8 mm)
Satellite speaker weight
10.6 oz (300 g)
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer impedance
4 Ω
Subwoofer driver diameter (imperial)
4"
Subwoofer
Subwoofer drivers quantity
1
Subwoofer dimensions (WxDxH)
8.39 x 7.28 x 9.65" (213 x 185 x 245 mm)
Subwoofer weight
5.29 lbs (2.4 kg)
Power
Power source *
AC
AC input voltage
90 - 264 V
AC input frequency
47 - 63 Hz
Power consumption (standby)
0.5 W
Weight & dimensions
Weight
5.29 lbs (2.4 kg)
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Logistics data
Harmonized System (HS) code
85182200
Packaging data
Package width
13.2" (335 mm)
Package depth
11.5" (293 mm)
Package height
9.17" (233 mm)
Package weight
8.38 lbs (3.8 kg)
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)