location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-dp0001ne
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107J9EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850899348 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-1035G1 (6MB Cache, 1GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, NVIDIA GeForce MX330 (2GB GDDR5)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
Long product name HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver :
The short editorial description of HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver

Intel Core i5-1035G1 (6MB Cache, 1GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, NVIDIA GeForce MX330 (2GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
The official marketing text of HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver as supplied by the manufacturer

More than a towerThe HP All-in-One PC blends the power of a desktop with the beauty of a slim, three-sided borderless display for one dependable device designed to grow with you. With easy upgrades[1] in three simple steps, you can feel confident your tech will stay up-to-date.

Short summary description HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This short summary of the HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24-dp0001ne, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Home

Long summary description HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
This is an auto-generated long summary of HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver based on the first three specs of the first five spec groups.

HP 24-dp0001ne. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce MX330. Built-in camera. Operating system installed: Windows 10 Home. Product color: Silver

Built for tomorrow
Built for tomorrow

Looking for a powerful All-in-One PC that can easily grow with you? Keeping technology up-to-date has never been simpler. Designed with a panel you can remove in three simple steps, easily upgrade[1] your hardware to ensure you always have the power to get things done.

A powerful PC
A powerful PC

Tackle your busiest days with the performance of a reliable processor. Save more of what you love with abundant storage for all your photos, videos and documents.

We've got your back
We've got your back

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[2] to ensure you’re getting a powerful, reliable PC that's going to last.

HDMI out
HDMI out

It’s never been easier to give your device a bigger or second display. With HDMI output you can transmit HD video and sound with just one standard cable.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G1
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1 GHz
Processor cache
6 MB
Processor cache type
L3
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.2 GHz
Configurable TDP-up
25 W
Configurable TDP-down frequency
0.7 GHz
Configurable TDP-down
13 W
PCI Express slots version
3.0
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
3200, 3733 MHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce MX330
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A56
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Product color *
Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196603
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
21.3" (540.8 mm)
Depth (with stand)
8.04" (204.3 mm)
Height (with stand)
16.2" (410.3 mm)
Weight (with stand)
17 lbs (7.71 kg)
Width (without stand)
21.3" (540.8 mm)
Depth (without stand)
8.04" (204.3 mm)
Height (without stand)
16.2" (410.3 mm)
Weight (without stand)
17 lbs (7.71 kg)
Package width
25.2" (641 mm)
Package depth
9.88" (251 mm)
Package height
20.1" (510 mm)
Package weight
24.3 lbs (11 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
23.8" (60.5 cm)
Keyboard type
USB
Graphics card interface
MXM
Disclaimer HP 24-dp0001ne Intel® Core™ i5 i5-1035G1 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 5 (802.11ac) Silver:
Disclaimer

[1] This device has been engineered for optimal performance. Upgrading PC may affect warranty coverage. [2] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.