HP logo

HP 20-c455nh Intel® Celeron® J4005 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56331
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Mar 2021
Bullet Points HP 20-c455nh Intel® Celeron® J4005 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:
  • - Windows 10 Home 64-bit
  • - Intel Celeron J4005 (4MB Cache, 2GHz)
  • - 49.5 cm (19.5") Full HD 1920 x 1080 VA
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP 20-c455nh Intel® Celeron® J4005 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Intel Celeron J4005 (4MB Cache, 2GHz), 4GB DDR4-SDRAM, 1000GB HDD, 49.5 cm (19.5") Full HD 1920 x 1080 VA, DVD-RW, Intel UHD Graphics 600, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Home 64-bit

HP 20-c455nh Intel® Celeron® J4005 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Redesigned. Reliable. Ready for you.Whether your family is looking to surf, stream or tackle that next big assignment, this budget friendly All-in-One has been redesigned to give everyone what they need. A splash of color and reliable, trusted performance make this the perfect living room go-to.

Short summary description HP 20-c455nh Intel® Celeron® J4005 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP 20-c455nh, 19.5", Full HD, Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home

Long summary description HP 20-c455nh Intel® Celeron® J4005 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP 20-c455nh. Product type: All-in-One PC. Display diagonal: 19.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: VA. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: White

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP 20-c455nh Intel® Celeron® J4005 19.5" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White 3P914EA:
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. [2] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance will vary depending on your hardware and software configurations. [5] 4K content required to view full 4K images. High-definition (HD) content required to view HD images. [6] Actual speeds may vary. Don't copy copyright-protected materials. [7] Features may require software or other 3rd party applications to provide the described functionality. [8] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.