location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 1 Slot Media Converter Rackmount Chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Slot Media Converter Rackmount Chassis
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MCR1
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 1 Slot Media Converter Rackmount Chassis :
The short editorial description of Allied Telesis 1 Slot Media Converter Rackmount Chassis

1 Slot Media Converter Rackmount Chassis
More>>>
Allied Telesis 1 Slot Media Converter Rackmount Chassis:
The official marketing text of Allied Telesis 1 Slot Media Converter Rackmount Chassis as supplied by the manufacturer

Internally powered, rack mountable chassis, for one unmanaged, standalone Media or Bridging Media Converter

-Compatible with all standalone media, and bridging media converters.
-Rack Mountable.
-Available with Internal AC or DC power supplies.

Short summary description Allied Telesis 1 Slot Media Converter Rackmount Chassis:
This short summary of the Allied Telesis 1 Slot Media Converter Rackmount Chassis data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 1 Slot Media Converter Rackmount Chassis, Gray, 28.2 oz (800 g), 6.81 x 5.16 x 1.73" (173 x 131 x 44 mm)

Long summary description Allied Telesis 1 Slot Media Converter Rackmount Chassis:
This is an auto-generated long summary of Allied Telesis 1 Slot Media Converter Rackmount Chassis based on the first three specs of the first five spec groups.

Allied Telesis 1 Slot Media Converter Rackmount Chassis. Product color: Gray. Weight: 28.2 oz (800 g). Dimensions (WxDxH): 6.81 x 5.16 x 1.73" (173 x 131 x 44 mm)

Features
Product color *
Gray
Weight & dimensions
Weight
28.2 oz (800 g)
Other features
Rack mounting
Yes
Dimensions (WxDxH)
6.81 x 5.16 x 1.73" (173 x 131 x 44 mm)
Country Distributor
United Kingdom 1 distributor(s)