location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel X6800 processor 2.93 GHz 4 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80557X6800 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037007085 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel X6800 processor 2.93 GHz 4 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ 2 Extreme X6800 2.93 GHz
  • - 4 MB L2 LGA 775 (Socket T)
  • - Processor cores: 2 65 nm 64-bit 75 W
  • - Box Cooler included
Long product name Intel X6800 processor 2.93 GHz 4 MB L2 Box :
The short editorial description of Intel X6800 processor 2.93 GHz 4 MB L2 Box

Core 2 Extreme Processor X6800 (4M Cache, 2.93 GHz, 1066 MHz FSB)
More>>>
Short summary description Intel X6800 processor 2.93 GHz 4 MB L2 Box:
This short summary of the Intel X6800 processor 2.93 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel X6800, Intel® Core™ 2 Extreme, LGA 775 (Socket T), 65 nm, Intel, X6800, 2.93 GHz

Long summary description Intel X6800 processor 2.93 GHz 4 MB L2 Box:
This is an auto-generated long summary of Intel X6800 processor 2.93 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.

Intel X6800. Processor family: Intel® Core™ 2 Extreme, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Package type: Retail box. Processor package size: 37.5 x 37.5 mm. Cache memory: 4 MB

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:09:35
Uk has collected 31 expert reviews for Intel X6800 processor 2.93 GHz 4 MB L2 Box and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2016-11-14 21:09:26
Six months ago, Intel blew our socks off with its new Core 2 Duo processors. So what is the standard bearer of the range doing languishing near the bottom of the table? The answer is simple and it has to do with that old chestnut, value. At standard cl...
Good Unlocked CPU multiplier...
Bad It costs far too much...
Bottom line Six months ago, Intel blew our socks off with its new Core 2 Duo processors. So what is the standard bearer of the range doing languishing near the bottom of the table? The answer is simple and it has to do with that old chestnut, value. At standard cl...
60%
goodgearguide.com.au
Updated:
2016-11-14 21:09:26
Core 2 Extreme CPUs are aimed at the high-end of the personal computing market. They are a suitable fit for expensive gaming PCs and are great for video editing rigs and for those of you who use design applications and want to build an entry-level work...
Good Quad core...
Bad Extremely expensive The Final Word Core 2 Extreme CPUs are aimed at the high-end of the personal computing market. They are a suitable fit for expensive gaming PCs and are great for video editing rigs and for those of you who use design applications an...
Bottom line Core 2 Extreme CPUs are aimed at the high-end of the personal computing market. They are a suitable fit for expensive gaming PCs and are great for video editing rigs and for those of you who use design applications and want to build an entry-level work...
70%
techradar.com
Updated:
2016-11-14 21:09:29
Brand new chip. Same old problem.After spending some face time with Intels Core 2 Duo processor, we couldnt have come away more impressed. Core 2 Duo slapped the opposition around in every way that matters, including performance, operating temperatur...
Good The fastest desktop processor ever made...
Bad The price is just too high, Limited overclocking potential...
Bottom line Brand new chip. Same old problem.After spending some face time with Intels Core 2 Duo processor, we couldnt have come away more impressed. Core 2 Duo slapped the opposition around in every way that matters, including performance, operating temperatur...
80%
tweaktown.com
Updated:
2016-11-14 21:09:29
Could it finally be Intel’s day to shine?For over 6 years now, Intel has put all of its research and money behind its Pentium line of CPU’s and until the last 3 yeas, it has been an up and down ride taking on the new CPU giant AMD, who’s...
Bottom line Intel has finally stepped away from Netburst and its about time too. In the beginning it was clear that Pentium 4’s architecture wasn’t going to be the ultimate in CPU technology - if a 1.3GHz clocked Pentium 3 could beat it in 90% of benchmar...
0%
tomshardware.co.uk
Updated:
2016-11-14 21:09:32
Two weeks from now, Intel will release its all-new Core 2 Duo processor. The technical details were made available to the public in March 2006, and first benchmarks made clear that Intel is not joking: Core 2 Duo shall become the undisputed leader in...
0%
impulsegamer.com
Updated:
2016-11-14 21:09:35
Andrew B9.5The battle between Intel and AMD really heats up with the latest offering from Intel, the Intel Core 2 Extreme Processor X6800 and Intel Core 2 Duo Processor E6700 that is truly the next generation of 64-bit computing. With the X6800 aimed...
Bottom line In conclusion, the Intel Core 2 Extreme X6800 and Core Duo E6700 are definitely leaders in the field of CPUs with high performance, low power consumption and backward compatibility with the 775 motherboards. Unfortunately for now, the price of both CP...
95%
tweaknews.net
Updated:
2016-11-14 21:09:26
To be honest, the one thing that is hanging the processor is its price-point. Sure it is a relatively fast processor, but with Intel slashing prices on their quad-core options, why would anyone even consider the X6800. The QX6700 which is the same pri...
Good Fastest Dual Core Available from Intel, Rock Stable, Availability...
Bad Expensive when faster QuadCores are the same price.
Bottom line To be honest, the one thing that is hanging the processor is its price-point. Sure it is a relatively fast processor, but with Intel slashing prices on their quad-core options, why would anyone even consider the X6800. The QX6700 which is the same pr...
0%
ixbtlabs.com
Updated:
2016-11-14 21:09:26
It may be the last article in the series of materials devoted to analyzing various platforms in SPEC CPU2000, because SPEC announced a new long-awaited . Nevertheless, it still has a right to exist and it will be devoted to a top processor, recently pr...
0%
viperlair.com
Updated:
2016-11-14 21:09:29
Intels top dog shows up in our labs and makes a mess out of our benchmarks. What will the results show once we clean things up?...
Bottom line We did not run into any surprises today as we fully expected the Intel X6800 Core 2 Extreme to destroy the Intel 840 XE in our benchmarks today. Were aware that AMDs latest or even a more recent Extreme Edition would have made the fight a little clo...
0%
digital-daily.com
Updated:
2016-11-14 21:09:29
By:...
0%
Computerpoweruser.com
Updated:
2016-11-14 21:09:29
Core 2 Extreme X6800 $999 Intel www.intel.com 4 CPU’s Intel’s new Core 2 Duo platform marks a major shift in the company’s strategy. Not only is the Pentium name gone, but so is Intel’s power-hungry NetBurst architecture. At the sa...
0%
HardCOREware.net
Updated:
2016-11-14 21:09:29
Back with a Vengeance Intels launch of the Core 2 Duo has come and gone, and now, for the most part, the entire range of speeds are available in stores (the 4 big ones of course - Newegg, mWave, ZZF, and TigerDirect). Availability still seems a bit sc...
0%
hardwareheaven.com
Updated:
2016-11-14 21:09:29
Intel have handled this product launch differently because as well as the usual splattering of marketing mumbo jumbo there has been an uncharacteristic level of access to an unreleased product. The first major example of this was back in May when we we...
0%
ixbtlabs.com
Updated:
2016-11-14 21:09:29
"2x..." means "per each core"** ? in AMD processors its frequency of the memory controller bus*** ? its measured differently in Intel and AMD processors, so a direct comparison is not correct...
0%
hardwareanalysis.com
Updated:
2016-11-14 21:09:30
It has been out of character for Intel to comment on the performance of unreleased products, let alone make their prospective customers privy to what’s in store by disclosing pre-release benchmarks. Nevertheless they did just that with Conroe, the c...
0%
pcper.com
Updated:
2016-11-14 21:09:32
The wait is nearly over. If you are reading this, then the NDA on the Conroe processor (known throughout the world now as the Intel Core 2 Duo) has lifted and the world is on fire with performance numbers and evaluations. Even though we have had Con...
Bottom line Conroe is here and its exactly as Intel promised; great performance, low power consumption and wide range of prices for different performance levels. There is a new king on the enthusiast block and AMD wont have an answer until at least the end of...
0%
sharkyextreme.com
Updated:
2016-11-14 21:09:32
The processor war between AMD and Intel has turned into a rout lately, and a stream of impressive Athlon 64 FX and X2 dual core models has helped keep it that way. There was really no true performance battle, as AMD held a significant lead in virtuall...
Good Fastest Desktop Processor, Low Power...
Bad Expensive, No HT or Other "Extreme" Extras, LGA775 Heatsinkfan Design...
Bottom line The launch of the Core 2 processor line has hit the market with a bang, and offers up an incredible combination of performance and value, coupled with low heat and power specifications. These processors are so good, that its difficult to highlight an...
90%
crn.com
Updated:
2016-11-14 21:09:32
The sleeping giant of Intel has now arisen. After years, the chip giant is set to reclaim the desktop performance crown from crosstown rival Advanced Micro Devices with the launch of Conroe, its much-anticipated next-generation processor. In a head-to-...
0%
hardwareunboxed.com
Updated:
2016-11-14 21:09:33
Today is the day many of us have been anticipating for a long time now, today is the day that Intel finally officially announce their all new processor series. Largely known as the Conroe there are three variations of this processor, though all are des...
Bottom line Where do you start with products such as the Intel Core 2 Duo E6700 and Core 2 Extreme X6800? First off may I just say that when I began testing these dual-core 4MB L2 Cache processors expectations where high, very high. For probably the first time I c...
0%
legitreviews.com
Updated:
2016-11-14 21:09:35
Let me start off my saying that AMD has been the processor to have for gamers and enthusiasts over the past couple of years without a doubt. When Intel launched the Prescott core you could literally feel the breeze caused by consumers going from the...
Bottom line From our testing experience during this review, we have found the Intel Core 2 Duo Processor family to perform better than the previous generation core and conserve energy while doing so. It is because of this and the fact that Intel has taken the pe...
0%
Brand Image Article code product Stock Price from
Intel

Intel E6300 processor 1.86 GHz 2 MB L2 Box
(show image)
BX80557E6300T2 E6300 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6700 processor 2.66 GHz 4 MB L2 Box
(show image)
BX805576700 E6700 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6400 processor 2.13 GHz 2 MB L2 Box
(show image)
BX805576400 E6400 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Core E6300 processor 1.86 GHz 2 MB L2 Box
(show image)
BX805576300 E6300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)