location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Comet EXB Tower Battery Module 9/12 kVA Sealed Lead Acid (VRLA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comet EXB Tower Battery Module 9/12 kVA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67974
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Guarantee: 1-year warranty, including batteries.
Standard exchange of the product, including the battery module, if it proves to be defective.
Long product name Eaton Comet EXB Tower Battery Module 9/12 kVA Sealed Lead Acid (VRLA) :
The short editorial description of Eaton Comet EXB Tower Battery Module 9/12 kVA Sealed Lead Acid (VRLA)

Tower EXB battery extension for Comet EXtreme 9 / 12 kVA UPS systems
More>>>
Short summary description Eaton Comet EXB Tower Battery Module 9/12 kVA Sealed Lead Acid (VRLA):
This short summary of the Eaton Comet EXB Tower Battery Module 9/12 kVA Sealed Lead Acid (VRLA) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Comet EXB Tower Battery Module 9/12 kVA, Sealed Lead Acid (VRLA), 6000 Wh, 211.6 lbs (96 kg), 17.4 x 13.6 x 18.3" (443 x 346 x 465 mm)

Long summary description Eaton Comet EXB Tower Battery Module 9/12 kVA Sealed Lead Acid (VRLA):
This is an auto-generated long summary of Eaton Comet EXB Tower Battery Module 9/12 kVA Sealed Lead Acid (VRLA) based on the first three specs of the first five spec groups.

Eaton Comet EXB Tower Battery Module 9/12 kVA. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 6000 Wh. Weight: 211.6 lbs (96 kg), Dimensions (WxDxH): 17.4 x 13.6 x 18.3" (443 x 346 x 465 mm)

Brand Image Article code product Stock Price from
Eaton

Eaton Comet EXB Tower Battery Module 4.5/6 kVA Sealed Lead Acid (VRLA)
(show image)
67970 Comet EXB Tower Battery Module 4.5/6 kVA 0.00
(excl. VAT)
0 (incl. VAT)