location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EasyShare V803 1/1.8" 8 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyShare V803
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1031392 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:52:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak EasyShare V803 1/1.8" 8 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 MP CCD Black
  • - Image sensor size: 1/1.8"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Guarantee: one year
Long product name Kodak EasyShare V803 1/1.8" 8 MP CCD Black :
The short editorial description of Kodak EasyShare V803 1/1.8" 8 MP CCD Black

EasyShare V803, 8.0 MP, 3x optical zoom
More>>>
Short summary description Kodak EasyShare V803 1/1.8" 8 MP CCD Black:
This short summary of the Kodak EasyShare V803 1/1.8" 8 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EasyShare V803, 8 MP, 1/1.8", CCD, 3x, 4.99 oz (141.5 g), Black

Long summary description Kodak EasyShare V803 1/1.8" 8 MP CCD Black:
This is an auto-generated long summary of Kodak EasyShare V803 1/1.8" 8 MP CCD Black based on the first three specs of the first five spec groups.

Kodak EasyShare V803. Megapixel: 8 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 2.8 - 4.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 32 MB. PictBridge. Weight: 4.99 oz (141.5 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 15:39:56
Uk has collected 32 expert reviews for Kodak EasyShare V803 1/1.8" 8 MP CCD Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
Cameras.co.uk
Updated:
2011-08-14 15:39:49
The Kodak Easyshare V803 is just about small enough to fit into most pockets, although there are many smaller digital cameras around. It has a different body shape to the majority of other compact digital cameras, with rounded corners. One of the big s...
0%
Photoradar.com
Updated:
2011-08-14 15:39:51
Most compacts use a minuscule 1/2.5-inch CCD that's so small even the best lenses struggle to record enough detail. The high level of noise produced by the smaller chips is also a major drawback.So, when Kodak announced that its latest 8MP compact woul...
Bottom line Most compacts use a minuscule 1/2.5-inch CCD that's so small even the best lenses struggle to record enough detail. The high level of noise produced by the smaller chips is also a major drawback.So, when Kodak announced that its latest 8MP compact woul...
60%
techadvisor.co.uk
Updated:
2011-08-14 15:39:51
Kodaks V803 is an 8Mp camera that costs just £150, which is a higher resolution than any of the other cameras we test – mid-range models included. Fortunately, Kodak hasnt sacrificed other specifications for the sake of cramming in more megapixels...
Bottom line An inexpensive 8Mp camera, with few sacrifices made elsewhere in the specification and ambitious ISO settings, the Kodak V803 is a worthy winner of a Recommended award. PC Advisor staff Lowest online price: £N/A...
90%
techradar.com
Updated:
2011-08-14 15:39:51
The problem with many of todays compact digital cameras is the size of the sensor chips that are used in them. Most compacts use a minuscule 1/2.5-inch CCD thats so small even the best lenses struggle to record enough detail. The high level of noise...
Good Attractive price, Decent CCD...
Bad Soft lens, Over-zealous compression, Snail-like shutter response...
Bottom line The problem with many of todays compact digital cameras is the size of the sensor chips that are used in them. Most compacts use a minuscule 1/2.5-inch CCD thats so small even the best lenses struggle to record enough detail. The high level of noise...
60%
Cameras.co.uk
Updated:
2011-08-14 15:39:56
The Kodak Easyshare V803 is a point and shoot digital camera with eight megapixels and a three times zoom lens. It is just about small enough to fit into most pockets. It is easy to use and is available in a wide variety of colours too. The Easyshare...
0%
stuff.tv
Updated:
2014-04-08 05:02:13
For years we’ve been seeing cameras pour out of the Far East in myriad shades only to find that by the time they’ve reached our shores the choice has been cut down to black or silver.So Kodak, bless it, has decided to put things right. Its 8MP...
Good Good image quality outdoors. Available in eight colours.
Bad Slow start-up time. Confusing controls. Weak flash.
Bottom line In the words of Amy Winehouse: they tried to make us buy this Kodak, but we said ‘no, no, no’...
40%
electronicsme.com
Updated:
2011-08-14 15:39:45
Kodak EasyShare V803 is a slim, point and shoot digital still camera that comes in nine colors (from traditional silver to rockin' red). It also offers 8.0 megapixels, 3X optical zoom lens, and 32 MB of internal memory. The camera has the capacity for...
Bottom line The Kodak EasyShare is an ideal camera for kids, teenagers, adults or professionals. Pretty well any person, who feels the need to own a spare camera, couldn't go wrong with a V803. Finally, even a first time photography student would be delighted with...
72%
pcworld.com_techhive.com
Updated:
2011-08-14 15:39:46
This fashion-conscious compact camera delivers great photos at an affordable price.
Good Easy to use, Low price...
Bad Offers few advanced features, Panorama mode is a bit slow...
Bottom line This fashion-conscious compact camera delivers great photos at an affordable price.
77%
digitalcamerainfo.com
Updated:
2011-08-14 15:39:46
The Kodak EasyShare V803 fits into a growing market of gadgets that double as fashion accessories. The Kodak camera comes in eight colors and has standard point-and-shoot features including a 3x optical zoom lens and 2.5-inch LCD screen. Beyond the bas...
Good Attractive design and wealth of color options Built-in video editing Sharp resolution in the center of images...
Bad Inaccurate color and poor white balance Blurring in the corner of images Terrible video quality, especially in low light Very high noise levels and noise-reduction is too strong Slow start-up time Poorly designed, inaccurate joystick button control Lou...
Bottom line The Kodak EasyShare V803 is a cute, fashionable camera. It will likely attract consumers more interested in a camera’s look than its functionality. While there are commendable upgrades with this 8-megapixel edition, including the 1600 ISO maximum an...
0%
whatdigitalcamera.com
Updated:
2011-08-14 15:39:48
The V803 is the latest in the Kodak EasyShare series, offering a style and functionality for those people not willing to break the bank. As the V803 boasts an 8MP sensor capable of producing images up to 3273x 2457 pixels, alongside a 36-108mm focal l...
82%
techtree.com
Updated:
2011-08-14 15:39:48
Following the successful designs of the V570, V603 and the likes, Kodak has followed up with a similarly designed V803. The Camera The Kodak V803s design is similar to that of the V603, but with a little more rounded edges and corners. The body is smo...
Good Build, Style and finish, 8 MP, features and scene modes, decent image quality, can use zoom when shooting videos.
Bad Sluggish performance, poor LCD performance in daylight, High noise levels in images over ISO 400, under powered battery, Video performance, under powered flash, redeye reduction systems fail most times.
Bottom line 3x Zoom...
70%
computershopper.com
Updated:
2011-08-14 15:39:49
The Kodak EasyShare V803 has most of the features we look for in a low-end compact camera, including easy operation, good image quality at lower ISO settings, and preset modes that take the guesswork out of adjusting for different lighting and...
Good Attractive design available in eight colors; good low-ISO pictures; simple operation; handy in-camera editing, sharing options; lots of scene modes, including Panorama...
Bad Slow overall operation; mediocre images above ISO 400; button layout might frustrate some users...
Bottom line As long as you dont need fast performance or low-light shooting, the Kodak EasyShare V803 is a reliable compact digicam for beginner and casual photographers...
65%
stuff.tv
Updated:
2011-08-14 15:39:49
For years we’ve been seeing cameras pour out of the Far East in myriad shades only to find that by the time they’ve reached our shores the choice has been cut down to black or silver.So Kodak, bless it, has decided to put things right. Its 8MP...
Good Good image quality outdoors. Available in eight colours.
Bad Slow start-up time. Confusing controls. Weak flash.
Bottom line In the words of Amy Winehouse: they tried to make us buy this Kodak, but we said ‘no, no, no’...
40%
infosyncworld.com
Updated:
2011-08-14 15:39:50
Available in a range of colors, the Kodak V803 packs an 8-megapixel sensor and 3X optical zoom in a stylish candy shell. Is it more style than substance?...
Good Compact camera. Good price for the high-megapixel sensor. Panorama mode was fun and effective.
Bad Slow operation.
Bottom line If you are going to take pictures of outdoor fruit stands on bright sunny days, the EasyShare V803 does a nice job with exactly this type of shot. Panorama shots, too, came out looking great, once we got the hang of lining up our shots. Otherwise, th...
56%
Neocamera.com
Updated:
2011-08-14 15:39:51
This unremarkable digital camera shows generally good image quality but comes with a lot of limitations. Color are pleasing but more saturated than reality, sharpness is good and so are exposure and noise levels below ISO 400. The biggest image qualit...
40%
v3.co.uk
Updated:
2011-08-14 15:39:51
Cheap as chips? yet competent eight-megapixel compact...
60%
dcresource.com
Updated:
2011-08-14 15:39:52
The EasyShare V803 ($199) is the latest model in Kodaks stylish V-series of digital cameras. Most of the features are pretty pedestrian: an 8 Megapixel CCD, 3X optical zoom, 2.5" LCD, tons of point-and-shoot features, and a VGA movie mode. What has...
0%
digitalcamerareview.com
Updated:
2011-08-14 15:39:53
For the past decade, compact digital cameras have consistently been among the most popular hi-tech products. , Fuji, Kodak, Sony, and relentlessly field new models and the competition for consumer digicam dollars is ferocious. Today’s digica...
Bottom line An ultra-compact eight megapixel P&S digicam for two hundred bucks is very tempting, but the Kodak Easyshare V803 has a couple of shortcomings that make it one of the most frustrating digicams I’ve ever used. The V803’s images (when they're in focus)...
0%
thinkcamera.com
Updated:
2011-08-14 15:39:54
Kodak push their compact digital cameras for ease of use. While everyone else loads up on features, Kodak work hard to make photography accessible to everyone - photos should be easy to take and easy to share. But can they still make a competitive ca...
70%
photographyblog.com
Updated:
2011-08-14 15:39:55
The Kodak Easyshare V803 is a stylish point and shoot digital camera with an 8 megapixel sensor, 2.5 inch LCD screen and 3x zoom lens (36-108mm), available in no less than 8 different colours. The ISO speed goes up to 1600 and theres a digital anti-...
Bottom line The Kodak Easyshare V803 is a stylish, well-built and very easy-to-use point and shoot camera that looks, feels and delivers better image quality than its budget price-tag might suggest. The V803 inherits the styling and build-quality of the more expe...
80%
photoxels.com
Updated:
2011-08-14 15:39:56
The is an easy-to-use digital camera that produces good image quality at a very affordable price. It is ultra compact with a flush design and is available in no less than 8 different colours. Optional accessories further enable you to personalize the...
0%
trustedreviews.com
Updated:
2011-08-14 15:39:56
Announced as recently as January this year, the EasyShare V803 occupies the second-from-top position in Kodak's popular V-series of pocket-sized compact digital cameras, just behind the 10-megapixel V1003. The V803 features an 8-megapixel CCD, a compact 3...
80%
Brand Image Article code product Stock Price from
Kodak

Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Red
(show image)
1593938 Z915 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare Z915 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black
(show image)
1286673 Z915 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare C140 silver 1/2.5" Compact camera 8.3 MP CCD
(show image)
C140SILVER C140 silver 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EasyShare C140 red 1/2.5" Compact camera 8.3 MP CCD
(show image)
C140RED C140 red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)