location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5WS0Y57695
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WS0Y57695
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 16:33:53
The date of the most recent change of the data-sheet in Icecat's system
Premier Support (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hardware and software support
  • - Dedicated Premier phone support with no menus to navigate
  • - Unscripted troubleshooting
  • - Direct access to advanced-level technicians
  • - A single technical point-of-contact to manage the case through resolution
  • - Warranty repair parts prioritization
Long product name Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s) :
The short editorial description of Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s)

4 Year Premier Support With Onsite
More>>>
Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s):
The official marketing text of Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s) as supplied by the manufacturer

Lenovo™ Premier Support provides direct access to skilled and experienced Lenovo technicians offering comprehensive hardware and software support. Our expert troubleshooters have the advanced technical know-how and systems knowledge to quickly provide solutions and advice that will keep your hardware and software operating at optimal efficiency.

Tech support with the Premier difference


Advanced-level techs.
End to End case management.
Faster, first-time resolution.


Looking for a step-up for your business and your employees’ support experience?

Lenovo™ Premier Support gives VIP treatment to both your IT staff and end users.

We understand IT needs to increase efficiency, reduce complexities, and keep your end users up and running. We know your end users expect fast and frustration-free support. Lenovo can deliver.

Free your Team to excel in innovation and productivity

IT landscapes are becoming more complicated, while simultaneously, budgets are contracting. The challenge lies in reducing complexity and operational costs, while increasing the impact of your in-house teams by focusing their efforts on revenue-generating and innovation projects.

What if the solution was to cost effectively offload your routine support tasks, and shift time-intensive advanced problem solving to an expert team of support engineers?

Get a direct line to our most elite technicians who listen first then deliver advanced troubleshooting - no scripts here. And they’re measured on first-time fixes so they’re committed to prompt and accurate resolution.

Premier Support Center


Advanced technical support available 24 x 7 x 365
Dedicated phone number and no phone tree menu to navigate
Single point of contact for end to end case & escalation management
Hardware and OEM software support1


Technical Account Managers (TAMs)


Proactive relationship and escalation management
Personalized recommendations for your business
Robust quarterly reporting



VIP Treatment


No waiting in-line
Next-business-day onsite labor 2
Parts prioritization 2


You also have access to technical account managers who act as a single point of contact for case management. You’ll enjoy the consistency, accountability, and visibility you deserve. And thanks to next-business-day repair service and prioritized parts access, you’ll keep system downtime and productivity interruptions to an absolute minimum.

That’s the Premier difference.


Interested in advanced level technical support for your Lenovo ThinkVision monitors?

We’ve got you covered. Now you can purchase Premier Support for monitors and enjoy a single support contact experience5 with our elite Premier Support technical team.

Get how-to and technical assistance across a variety of common questions and issues surrounding configuration, resolution, display settings, and multi-monitor interoperability—along with support on popular industry software, device drivers, and more6.

And if we do need to swap out your warrantied monitor, your replacement is prioritized over standard claims and delivered to you the next business day through Lenovo Advanced Exchange7.

Short summary description Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s):
This short summary of the Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 5WS0Y57695, 1 license(s), 4 year(s)

Long summary description Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s):
This is an auto-generated long summary of Lenovo 5WS0Y57695 warranty/support extension 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Lenovo 5WS0Y57695. License quantity: 1 license(s), Number of years: 4 year(s)

Features
License quantity
1 license(s)
Features
Product type
Upgrade
Number of years
4 year(s)
Country Distributor
Switzerland 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)