location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 5490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5490
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD7ND
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184386002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2024 00:04:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Vostro 5490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Gray
  • - Intel® Core™ i7 i7-10510U 1.8 GHz
  • - 14" Full HD 1920 x 1080 pixels WVA LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® MX250 2 GB Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 42 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Vostro 5490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:
This short summary of the DELL Vostro 5490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 5490, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Vostro 5490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:
This is an auto-generated long summary of DELL Vostro 5490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Gray based on the first three specs of the first five spec groups.

DELL Vostro 5490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Design
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Pixel density
158 ppi
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10510U
Processor cores
4
Processor threads
8
Processor boost frequency
4.9 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.3 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
24 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA® GeForce® MX250
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Audio chip
Realtek ALC3204
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office,McAfee 30 days trial
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196449
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Battery weight
7.05 oz (200 g)
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
12.7" (321.8 mm)
Depth
8.96" (227.7 mm)
Height (front)
0.705" (1.79 cm)
Height (rear)
0.72" (1.83 cm)
Weight *
3.28 lbs (1.49 kg)
Packaging data
Package width
15.1" (383 mm)
Package depth
3.07" (78 mm)
Package height
13.6" (346 mm)
Package weight
5.53 lbs (2.51 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-05-30 07:33:33
Uk has collected 4 expert reviews for DELL Vostro 5490 Intel® Core™ i7 i7-10510U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Pro Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2020-05-30 07:33:33
The Vostro range has often been the product range that stays in the shadows at Dell. We rarely get to review a Vostro laptop as reviewers - and their audiences - usually prefer to focus on the XPS or the Latitude range. Vostro however has a very clear pla...
Good Excellent performance, Fingerprint reader in power button, Very nice design, Dedicated GPU, Great battery life...
Bad No Thunderbolt 3 port, Soldered RAM, Competition is cheaper, even at home, USB 2.0 port, Proprietary power port makes it impossible to have a docking station, Noisy...
Bottom line Focusing only on the laptop, we can safely say that it is well designed and has all the hallmarks of a mature product. It performs well, has a great battery life, numerous connectivity options, many SMB-friendly features, a dedicated battery life and a su...
70%
laptopmedia.com
Updated:
2020-05-30 07:33:33
Currently, the max out configuration includes the Core i7-10510U in a combination with the GeForce MX250 (25W). All of this is hidden inside of a chassis that resembles the more premium XPS (and previously Precision) brands of Dell. So, to put it clearly...
Good Minimal stylish looks, Nice performance/efficiency ratio + 25W GeForce MX250, Good battery life, Supports PCIe x4 SSDs, Good contrast ratio and comfortable viewing angles, Doesn't use aggressive PWM to adjust its brightness, Wide upgradability options...
Bad We got some driver issues with the touchpad, Lacks Thunderbolt connection, Covers only 54% of sRGB, Gets warm on the outside while under pressure...
Bottom line Ladies and gentlemen, if you are familiar with the Vostro 5590, this laptop is obviously not that different from the other. However, the performance figures of the new Core i7-10510U inside this machine are pretty darn good. Sadly, there had to be a catch...
0%