icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Adobe logo

Adobe Creative Suite 2 Standard (DE) Win32, Photoshop Upsell Prmo, TLP Commercial 15000-24999 German

Data-sheet quality:
created/standardized by Icecat
Product views:
8641
Info modified on:
07 Mar 2024, 15:34:52
Long product name Adobe Creative Suite 2 Standard (DE) Win32, Photoshop Upsell Prmo, TLP Commercial 15000-24999 German:

Creative Suite 2 Standard (DE) Win32, Photoshop Upsell Prmo, TLP Commercial 15000-24999

Short summary description Adobe Creative Suite 2 Standard (DE) Win32, Photoshop Upsell Prmo, TLP Commercial 15000-24999 German:

Adobe Creative Suite 2 Standard (DE) Win32, Photoshop Upsell Prmo, TLP Commercial 15000-24999, German, PC, CD, Intel Pentium III, Microsoft Windows 2000 SP4, Windows XP SP 1/2, 2000 MB

Long summary description Adobe Creative Suite 2 Standard (DE) Win32, Photoshop Upsell Prmo, TLP Commercial 15000-24999 German:

Adobe Creative Suite 2 Standard (DE) Win32, Photoshop Upsell Prmo, TLP Commercial 15000-24999. Language version: German, Platform: PC, Media types supported: CD. Minimum processor: Intel Pentium III, Compatible operating systems: Microsoft Windows 2000 SP4, Windows XP SP 1/2, Minimum storage drive space: 2000 MB

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.