location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 380 1181.1" (30 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 380a UC - USB-A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-26 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991022537 show
Category:
Device receives bluetooth signals from bluetooth-enabled devices in the area e.g. smartphones. The receiver is attached to a stereo and this stereo plays the music it receives from the bluetooth-enabled device.
Bluetooth Music Receivers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Link 380 1181.1" (30 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bluetooth version: 5.0
  • - Host interface: USB
  • - Transmission distance: 1181.1" (30 m)
  • - Power source: USB
  • - Black
Long product name Jabra Link 380 1181.1" (30 m) Black :
The short editorial description of Jabra Link 380 1181.1" (30 m) Black

Jabra Link 380a UC - USB-A
More>>>
Jabra Link 380 1181.1" (30 m) Black:
The official marketing text of Jabra Link 380 1181.1" (30 m) Black as supplied by the manufacturer

Take your headset performance to the next level with the Jabra Link 380 Bluetooth adapter. Available in USB-A and USB-C, this convenient little adapter slots neatly into your computer’s USB port, connecting your Jabra Bluetooth headset to your computer and enhancing both the sound quality and the wireless coverage for your UC calls, with range up to to 30m / 100 ft.

Available in USB-A and USB-C, this convenient little adapter slots neatly into your computer’s USB port, connecting your Jabra Bluetooth headset to your computer and enhancing both the sound quality and the wireless coverage for your UC calls, with range up to to 30m / 100 ft.

Short summary description Jabra Link 380 1181.1" (30 m) Black:
This short summary of the Jabra Link 380 1181.1" (30 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Link 380, USB, A2DP, AVRCP, DIP, HFP, 1181.1" (30 m), -10 - 60 °C, -10 - 65 °C, Black

Long summary description Jabra Link 380 1181.1" (30 m) Black:
This is an auto-generated long summary of Jabra Link 380 1181.1" (30 m) Black based on the first three specs of the first five spec groups.

Jabra Link 380. Host interface: USB, Bluetooth profiles: A2DP, AVRCP, DIP, HFP, Transmission distance: 1181.1" (30 m). Power source: USB. Width: 0.839" (21.3 mm), Depth: 0.634" (16.1 mm), Height: 0.181" (4.6 mm). Country of origin: China, Master (outer) case width: 8.98" (228 mm), Master (outer) case length: 11" (280 mm)

Better connection, better UC performance

For a headset to be UC-certified, most UC vendors require superior connectivity, which is guaranteed by a Bluetooth adapter. Jabra Link 380 is available in two variants, one for Microsoft Teams-certified devices and one for UC-certified devices. So whatever platform you’re using, you can be sure you’re getting the gold standard in connectivity.

The freedom to roam

You need a stable wireless connection if you want to be able to walk and talk. Without a Bluetooth adapter, your device’s connection might get patchy over a relatively short distance. Jabra Link 380 is discreet and flexible, giving you maximum mobility and freedom of up to 30m / 100ft wireless range. Enjoy multiple device pairing and a design that doesn’t add extra load to your laptop.

Maximum control, minimum effort

Technology is better when it’s easy to use. Jabra Link 380 is plug-and-play – no need to install separate software drivers. It’s easy to manage through Jabra Direct, so you can push over-the-air software updates to all users in an instant, and there’s even a handy LED light which tells you the status of the headset, whatever computer or software you’re using.

Sound that won’t let you down

Whether you’re sitting at your desk or not, your sound quality shouldn’t change. With A2DP Bluetooth 5.0 profile and HD Voice, Jabra Link 380 gives you rich sound quality, even when you’re away from your computer, allowing you to enjoy crystal-clear conversations and stream music in incredible HiFi sound quality. Link 380 keeps your headset sounding great, whatever you’re doing.

Features
Bluetooth version *
5.0
Bluetooth profiles
A2DP, AVRCP, DIP, HFP
Host interface *
USB
Transmission distance
1181.1" (30 m)
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 65 °C
Product color
Black
Maximum range
1181.1" (30 m)
Compatible products
Jabra Evolve2 85 Jabra Evolve2 65
Power
Power source *
USB
Weight & dimensions
Width
0.839" (21.3 mm)
Depth
0.634" (16.1 mm)
Height
0.181" (4.6 mm)
Weight & dimensions
Weight
0.141 oz (4 g)
Package width
3.15" (80 mm)
Package depth
2.36" (60 mm)
Package height
0.394" (10 mm)
Package weight
0.141 oz (4 g)
Packaging content
Quantity
1
Logistics data
Country of origin
China
Master (outer) case width
8.98" (228 mm)
Master (outer) case length
11" (280 mm)
Master (outer) case height
8.07" (205 mm)
Master (outer) case weight
3.59 lbs (1.63 kg)
Quantity per master (outer) case
240 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)