APC logo

APC Smart-UPS Lithium Ion Short Depth 1000VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
216465
Info modified on:
15 Oct 2024, 18:52:06
Long product name APC Smart-UPS Lithium Ion Short Depth 1000VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s):

Smart-UPS, Line Interactive, 1000VA, Lithium-ion, Rack/Tower, 2U, 230V, 6x IEC C13 outlets, SmartConnect Port+SmartSlot, Short Depth, AVR, LCD

APC Smart-UPS Lithium Ion Short Depth 1000VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s):

This APC Smart-UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. The 1000VA line interactive 2U short depth rackmount UPS provides pure sine wave power to support critical electronics during power disruptions. It comes with IEC 320 C14 input and 6x IEC 320 C13 outlets. This rackmount UPS is tower convertible with the mounting stabilizing feet (SMTL2USF sold separately). It offers cloud-based remote power monitoring, UPS firmware upgrades, remote diagnostics and proactive email notifications with recommended actions. It has a SmartSlot for optional Network Management Card that enables graceful shutdown of physical servers, virtual machines & HCI Clusters via PowerChute Network Shutdown. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. It provides surge protection against lightning strikes, power sags, brownouts and surges. The SMTL UPS has a 5-year warranty on the UPS and Lithium-ion battery.

Short summary description APC Smart-UPS Lithium Ion Short Depth 1000VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s):

APC Smart-UPS Lithium Ion Short Depth 1000VA 230V with SmartConnect, Line-Interactive, 1 kVA, 800 W, Pure sine, 151 V, 302 V

Long summary description APC Smart-UPS Lithium Ion Short Depth 1000VA 230V with SmartConnect uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s):

APC Smart-UPS Lithium Ion Short Depth 1000VA 230V with SmartConnect. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 800 W. AC outlet types: C13 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Lithium Iron Phosphate (LiFePO4). Form factor: Rackmount, Product color: Gray, Rack capacity: 2U. Width: 17.2" (438 mm), Depth: 12.5" (318 mm), Height: 3.39" (86 mm)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.