location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab A SM-T510 64 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T510NZKFLUX
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Galaxy Tab A SM-T510 64 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 10.1" 1920 x 1200 pixels TFT
  • - 64 GB Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - 6150 mAh
More>>>
Short summary description Samsung Galaxy Tab A SM-T510 64 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Black:
This short summary of the Samsung Galaxy Tab A SM-T510 64 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab A SM-T510, 10.1", 1920 x 1200 pixels, 64 GB, 3 GB, 16.5 oz (469 g), Black

Long summary description Samsung Galaxy Tab A SM-T510 64 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Samsung Galaxy Tab A SM-T510 64 GB 10.1" 3 GB Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Samsung Galaxy Tab A SM-T510. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 16.5 oz (469 g). Product color: Black

Display
Display diagonal *
10.1"
Display resolution *
1920 x 1200 pixels
LED backlight
Yes
Panel type
TFT
HD type
WUXGA
Processor
Processor cores
6
Memory
Internal memory *
3 GB
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
512 GB
User memory
52.6 GB
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video recording modes
1080p
Resolution at capture speed
1920x1080@30fps
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.0
Bluetooth Low Energy (BLE)
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Near Field Communication (NFC)
No
Ports & interfaces
USB 2.0 ports quantity
1
Mobile High-Definition Link (MHL)
No
Headphone connectivity
3.5 mm
ANT+ enabled
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Black
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
BeiDou
Yes
GPS (satellite)
Yes
Software
Platform *
Android
Battery
Battery capacity *
6150 mAh
Continuous video playback time
13 h
Continuous audio playback time
128 h
Browsing time (Wi-Fi)
13 h
Media formats
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MP4, WEBM, WMV
Weight & dimensions
Width
5.88" (149.4 mm)
Depth
0.295" (7.5 mm)
Height
9.65" (245.2 mm)
Weight
16.5 oz (469 g)