location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNHD3004 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNHD3004
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNHD3004-100PES
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name NETGEAR WNHD3004 300 Mbit/s :
The short editorial description of NETGEAR WNHD3004 300 Mbit/s

WNHD3004, 2.4GHz, 802.11a/n, 802.11d, 802.11e, 802.11h, Fast Ethernet, 4 x RJ-45, WPS, 0.7kg, Black
More>>>
NETGEAR WNHD3004 300 Mbit/s:
The official marketing text of NETGEAR WNHD3004 300 Mbit/s as supplied by the manufacturer

3DHD WIRELESS HOME THEATER NETWORKING ADAPTER
- High-performance Wireless-N HD Home Theater Kit;
- Multiple Blu-ray™ HD streams flawlessly throughout the home;
- Adds on to any existing Wi-Fi router or gateway.

3DHD Wireless
—Ultra-high WiFi range and reliability capable of streaming HD and 3DHD 1080p videos.
- Connects home theater devices with network/Ethernet port to your existing home network, wirelessly
- Connects to Internet TVs, IPTV set-top boxes, AT&T U-verse®, connected Blu-ray™ DVD players, gaming consoles, TiVo® HD, SlingBox®, Apple® TV, NETGEAR NeoTV™ products and more.

Plug and Play
—no configuration or installation software needed.
- Provides visual feedback on the highest WiFi bandwidth available.
- No need for expensive rewiring or running of Ethernet cables throughout the home.
- Connects up to 4 Ethernet-enabled home theater devices to the home network, wirelessly.

- 3DHD Wireless – Ultra-high Performance;
- Jitter-free 1080p video streaming;
- Adds-on to existing WiFi network;
- Plug-and-Play – Set up in minutes;
- Connects 4 Home Theater Devices.

Short summary description NETGEAR WNHD3004 300 Mbit/s:
This short summary of the NETGEAR WNHD3004 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNHD3004, 300 Mbit/s, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS, 10,100 Mbit/s

Long summary description NETGEAR WNHD3004 300 Mbit/s:
This is an auto-generated long summary of NETGEAR WNHD3004 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WNHD3004. Maximum data transfer rate: 300 Mbit/s. Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Ethernet LAN data rates: 10,100 Mbit/s

Features
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Security
Security algorithms *
WPA, WPA-PSK, WPA2, WPA2-PSK, WPS
Protocols
Universal Plug and Play (UPnP)
Yes
Management protocols
IGMP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Design
LED indicators
LAN, Power, Yes
Certification
CEC, RoSH, WEEE
Design
Internal
No
Weight & dimensions
Dimensions (WxDxH)
6.89 x 5.12 x 1.38" (175 x 130 x 35 mm)
Weight
24.7 oz (700 g)
Packaging content
AC adapter included
Yes
Other features
Supported data transfer rates
11/54/150Mbit/s
Compliance industry standards
IEEE 802.11a/n, IEEE 802.11i, IEEE 802.11d, IEEE 802.11e, IEEE 802.11h
Wireless technology
802.11a/n
Networking features
Fast Ethernet
Power LED
Yes
Frequency range
2.4/5GHz
Country Distributor
United Kingdom 1 distributor(s)