location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1830-AT-G AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1830-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264642630
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:58:46
The date of the most recent change of the data-sheet in Icecat's system
ATEN VE1830-AT-G user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1830-AT-G AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI 2.0a (3D, Deep Color, True 4K); HDCP 2.2 compliant
  • - Superior video quality
  • - Extends True 4K HDMI signals (3840 x 2160 @ 60Hz 4:4:4) up to 35 m
  • - Extends full HD 1080p signals up to 70 m
  • - Supports HDR10+
  • - Features PoC (Power over Cable) – supplies power from the VE1830T unit to the VE1830R unit
  • - Features RS-232 serial port for connecting peripherals such as touch screens, and barcode scanners
  • - Plug-and-play
  • - Compact size for space saving
  • - Rack-mountable with attached rack mounting kit in the package
Long product name ATEN VE1830-AT-G AV extender AV transmitter & receiver Black :
The short editorial description of ATEN VE1830-AT-G AV extender AV transmitter & receiver Black

True 4K HDMI HDBaseT-Lite Extender (True 4K@35m) (HDBaseT Class B)
More>>>
ATEN VE1830-AT-G AV extender AV transmitter & receiver Black:
The official marketing text of ATEN VE1830-AT-G AV extender AV transmitter & receiver Black as supplied by the manufacturer

The VE1830 True 4K HDMI HDBaseT-Lite Extender provides great flexibility in professional A/V installation with its high-quality transmitter VE1830T and receiver VE1830R. Powered by HDBaseT™ technology, the VE1830 transmits True 4K HDMI signals up to 35m using a single Cat 5e/6 cable. ThisHDBaseT-Lite Extender supports HDCP 2.2 and meets the HDMI 2.0a specifications (3D, Deep Color, 4k) to ensure visually loseless high quality video and image. In addition, it features PoC (Power over Cable) which can power the receiver unit from the transmitter side with power supply. The VE1830 offers an easy-to-use and cost-effective solution for professional A/V installations that require superior HDMI video quality, such as in digital classrooms, video conference rooms and home theater.
1x VE1830T True 4K HDMI HDBaseT-Lite Transmitter
1x VE1830R True 4K HDMI HDBaseT-Lite Receiver
2x RS-232 Terminal Blocks
1x 0AD8-8F12-33MG Power Adapter
1x LIN2-418K-E12G Power Cord
1x Mounting Kit
1x User Instructions

Short summary description ATEN VE1830-AT-G AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE1830-AT-G AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE1830-AT-G, 4096 x 2160 pixels, AV transmitter & receiver, 196.9" (5 m), Wired, Black, HDCP

Long summary description ATEN VE1830-AT-G AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE1830-AT-G AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE1830-AT-G. Type: AV transmitter & receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Weight: 28.2 oz (800 g), Receiver dimensions (WxDxH): 2.83 x 4.68 x 0.661" (71.9 x 118.9 x 16.8 mm), Receiver weight: 4.23 oz (120 g). Package width: 3.94" (100 mm), Package depth: 11.1" (283 mm), Package height: 6.81" (173 mm). Master (outer) case width: 11.5" (292 mm), Master (outer) case length: 20.4" (517 mm), Master (outer) case height: 7.64" (194 mm)

Brand Image Article code product Stock Price from
ATEN VE3912T-AT-G AV extender AV transmitter Black ATEN VE3912T-AT-G AV extender AV transmitter Black
(show image)
VE3912T-AT-G DisplayPort / HDMI / VGA Switch with HDBaseT Transmitter 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AT-AT-G AV extender AV transmitter Black ATEN VE2812AT-AT-G AV extender AV transmitter Black
(show image)
VE2812AT-AT-G HDMI & VGA HDBaseT Transmitter with POH (4K@100m) (HDBaseT Class A) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812T-AT-G AV extender AV transmitter Black ATEN VE1812T-AT-G AV extender AV transmitter Black
(show image)
VE1812T-AT-G HDMI HDBaseT Transmitter with POH 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812R-AT-G AV extender AV receiver Black ATEN VE1812R-AT-G AV extender AV receiver Black
(show image)
VE1812R-AT-G HDMI HDBaseT Receiver with POH 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170R-AT-G AV extender AV receiver Black ATEN VE170R-AT-G AV extender AV receiver Black
(show image)
VE170R-AT-G VGA Over Cat5e/6 Audio/Video Receiver (300m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE150A-AT-G AV extender AV transmitter & receiver Black ATEN VE150A-AT-G AV extender AV transmitter & receiver Black
(show image)
VE150A-AT-G VGA Over Cat5e/6 Video Extender 150meter 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AEUT-AT-G AV extender AV transmitter White ATEN VE2812AEUT-AT-G AV extender AV transmitter White
(show image)
VE2812AEUT-AT-G HDMI & VGA HDBaseT Transmitter with EU Wall Plate / PoH (4K@100m) (HDBaseT Class A) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE600A-AT-G AV extender AV transmitter & receiver Black ATEN VE600A-AT-G AV extender AV transmitter & receiver Black
(show image)
VE600A-AT-G DVI Over Cat5e/6 Audio/Video Extender (60m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE066-AT AV extender AV transmitter & receiver Black ATEN VE066-AT AV extender AV transmitter & receiver Black
(show image)
VE066-AT Mini DVI Over Cat5e/6 Video Extender (20m) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE022-AT-G AV extender AV transmitter & receiver Black ATEN VE022-AT-G AV extender AV transmitter & receiver Black
(show image)
VE022-AT-G Mini VGA Audio/Video Over Cat5e/6 Extender (150m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)