Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Original
- - Print technology: Inkjet printing
- - Printing colors: Black, Cyan, Magenta, Yellow
- - Supply type: Multi pack
Long product name Canon CLI-36 Color Cartridge ink cartridge Original Black, Cyan, Magenta, Yellow
:
CLI-36 Color Cartridge
The short editorial description of Canon CLI-36 Color Cartridge ink cartridge Original Black, Cyan, Magenta, Yellow
CLI-36 Color Cartridge
More>>>
Short summary description Canon CLI-36 Color Cartridge ink cartridge Original Black, Cyan, Magenta, Yellow:
This short summary of the Canon CLI-36 Color Cartridge ink cartridge Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Canon CLI-36 Color Cartridge, Black, Cyan, Magenta, Yellow, Dye-based ink, Dye-based ink, Multi pack
Long summary description Canon CLI-36 Color Cartridge ink cartridge Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CLI-36 Color Cartridge ink cartridge Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.
Canon CLI-36 Color Cartridge. Colour ink type: Dye-based ink, Black ink type: Dye-based ink, Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow