location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
92458
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92458 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849924583
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 13:44:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - double shielded LAN/network cable to connect network components with 2 x RJ45 connectors
  • - CAT 6 tested
  • - with gold plated PINs
  • - pairs screening: PIMF (pairs in metal foil) + outer shield: braiding
  • - with length indication on the slimline strain relief
  • - with latch protection
  • - pair-sequence acc. to EIA/TIA 568B
Long product name Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP) :
The short editorial description of Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP)

Cat6, S/FTP, AWG 28/7, LSZH, RJ45, Red
More>>>
Short summary description Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP):
This short summary of the Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 92458, 5.91" (0.15 m), Cat6, S/FTP (S-STP), RJ-45, RJ-45, Red

Long summary description Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP):
This is an auto-generated long summary of Goobay 92458 networking cable Red 5.91" (0.15 m) Cat6 S/FTP (S-STP) based on the first three specs of the first five spec groups.

Goobay 92458. Cable length: 5.91" (0.15 m), Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Red

Brand Image Article code product Stock Price from
Goobay

Goobay 93690 networking cable Gray 787.4" (20 m) Cat6 U/UTP (UTP)
(show image)
93690 93690 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 92461 networking cable Violet 5.91" (0.15 m) Cat6 S/FTP (S-STP)
(show image)
92461 92461 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 61572 networking cable Gray 196.9" (5 m) Cat6 S/FTP (S-STP)
(show image)
61572 61572 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93670 networking cable Gray 59.1" (1.5 m) Cat6 U/UTP (UTP)
(show image)
93670 93670 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93672 networking cable Gray 118.1" (3 m) Cat6 U/UTP (UTP)
(show image)
93672 93672 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95575 networking cable White 59.1" (1.5 m) Cat6 S/FTP (S-STP)
(show image)
95575 95575 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95530 networking cable Violet 295.3" (7.5 m) Cat6 S/FTP (S-STP)
(show image)
95530 95530 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95525 networking cable Magenta 295.3" (7.5 m) Cat6 S/FTP (S-STP)
(show image)
95525 95525 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95502 networking cable Blue 118.1" (3 m) Cat6 S/FTP (S-STP)
(show image)
95502 95502 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95491 networking cable White 393.7" (10 m) Cat6 S/FTP (S-STP)
(show image)
95491 95491 0.00
(excl. VAT)
0 (incl. VAT)