location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew Topload

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew Topload
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1A218AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850314230 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:11:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HP Renew Topload
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toploader bag 15.6" Navy
  • - Brand compatibility: HP
  • - Shoulder strap
  • - 18 oz (510 g)
Guarantee: One-year limited warranty.
Long product name HP Renew Topload :
The short editorial description of HP Renew Topload

Renew 15 Navy Topload
More>>>
HP Renew Topload:
The official marketing text of HP Renew Topload as supplied by the manufacturer

Designed with the environment in mind
Get ready to travel in style with the beautifully crafted topload designed from recycled plastic bottles that has an attachable and detachable cross shoulder strap.

Short summary description HP Renew Topload:
This short summary of the HP Renew Topload data-sheet is auto-generated and uses the product title and the first six key specs.

HP Renew Topload, Toploader bag, 15.6", Shoulder strap, 18 oz (510 g)

Long summary description HP Renew Topload:
This is an auto-generated long summary of HP Renew Topload based on the first three specs of the first five spec groups.

HP Renew Topload. Case type: Toploader bag, Maximum screen size: 15.6", Shoulder strap. Weight: 18 oz (510 g). Surface coloration: Monochromatic

Environment and laptop friendly

Look sharp in and out of the office with the beautifully crafted topload designed from recycled plastic bottles.[1]

Designed to stay dry

Keep your 15.6" (39.62 cm) diagonal laptop and personal items safe with water-resistant material that’s designed to stay dry.

Quick access pocket

Easily grab your phone, tickets and other essentials through the quick access pocket.

Features
Surface coloration
Monochromatic
Maximum screen size *
15.6"
Case type *
Toploader bag
Product main color *
Navy
Brand compatibility *
HP
Shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
15.6" (395 mm)
Weight & dimensions
Depth
3.15" (80 mm)
Height
10.8" (275 mm)
Weight
18 oz (510 g)
Package width
15.6" (395 mm)
Package depth
3.15" (80 mm)
Package height
10.8" (275 mm)
Package weight
19.8 oz (560 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 2 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Renew Topload:
Disclaimer

Technical specification disclaimers