HP logo

HP Renew Slim Briefcase

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115708
Info modified on:
09 Jun 2023, 01:40:32
End of life date:
30 Jun 2022
Guarantee:
One-year limited warranty.
Long product name HP Renew Slim Briefcase:

Renew 14 Grey Slim Briefcase

HP Renew Slim Briefcase:

Protect your essentials and the environment

Short summary description HP Renew Slim Briefcase:

HP Renew Slim Briefcase, Toploader bag, 14", 13.4 oz (380 g)

Long summary description HP Renew Slim Briefcase:

HP Renew Slim Briefcase. Case type: Toploader bag, Maximum screen size: 14". Weight: 13.4 oz (380 g). Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Renew Slim Briefcase 1A214AA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.