location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE C653
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8957011 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 13:01:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.4 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Nickel-Metal Hydride (NiMH)
Long product name Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver :
The short editorial description of Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver

EASYSHARE C653 Zoom Digital Camera
More>>>
Short summary description Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver:
This short summary of the Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EASYSHARE C653, 6.4 MP, 1/2.5", CCD, 3x, 5.04 oz (143 g), Silver

Long summary description Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver:
This is an auto-generated long summary of Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver based on the first three specs of the first five spec groups.

Kodak EASYSHARE C653. Megapixel: 6.4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.4". Internal memory: 32 MB. Viewfinder type: Optical. Weight: 5.04 oz (143 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-28 09:46:15
Uk has collected 5 expert reviews for Kodak EASYSHARE C653 1/2.5" 6.4 MP CCD Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-28 09:44:10
The Kodak EasyShare C653 (available for around £85) is a simple, inexpensive point-and-shoot camera with a built-in help system. Its not the most stylish camera, although you get a lot for relatively few dollars: 6.1Mp imaging, a 2.4in LCD screen...
Bottom line The Kodak EasyShare C653 isnt a good choice for anyone whos moved beyond novice photography. But its simplicity is a perfect fit for someone who just wants to take the occasional family snapshot. Tracey Capen Lowest online price: ££125.47...
80%
pcworld.com_techhive.com
Updated:
2011-09-28 09:45:11
Kodak EasyShare C653 This low-priced camera delivers high-quality images and can stitch panoramas, but battery life is short. Recommend this story? Yes No Please Wait... The EasyShare C653 ($130 as of 5/10/07) is a simple, inexpensive point-and-shoot w...
Good High image quality, Builtin help system...
Bad Low battery life, Meager documentation...
Bottom line This low-priced camera delivers high-quality images and can stitch panoramas, but battery life is short.
78%
Laptopmag.com
Updated:
2011-09-28 09:46:13
Ugly camera, decent photos.
Bottom line This boxy, 6.1-MP camera looks more like a toy than a piece of photography equipment. Thankfully, the photos produced by the EasyShare C653 look better than the camera itself. Featuring a 3X optical zoom, 20 scene modes, and an antishake setting, the E...
60%
Country Distributor
United Kingdom 1 distributor(s)