BLANCO SUBLINE 500-U

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21652
Info modified on:
29 Aug 2018, 16:08:24
Short summary description BLANCO SUBLINE 500-U:

BLANCO SUBLINE 500-U, 1 bowls, 19.7 x 15.7" (500 x 400 mm), 7.48" (19 cm)

Long summary description BLANCO SUBLINE 500-U:

BLANCO SUBLINE 500-U. Number of sink bowls: 1 bowls, First bowl dimensions (WxL): 19.7 x 15.7" (500 x 400 mm), First bowl depth: 7.48" (19 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.