location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 78-6972-0008-3 projector lamp 210 W UHB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78-6972-0008-3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78-6972-0008-3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045190049
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:35:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2019
Product end of life date
Bullet Points 3M 78-6972-0008-3 projector lamp 210 W UHB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHB 210 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: 3M
Long product name 3M 78-6972-0008-3 projector lamp 210 W UHB :
The short editorial description of 3M 78-6972-0008-3 projector lamp 210 W UHB

Lamp Replacement Kit for X30/X30N/X31/X35N/X36/X46
More>>>
3M 78-6972-0008-3 projector lamp 210 W UHB:
The official marketing text of 3M 78-6972-0008-3 projector lamp 210 W UHB as supplied by the manufacturer

3M captures the spark of new ideas and transforms them into thousands of ingenious products. Our culture of creative collaboration inspires a never-ending stream of powerful technologies that make life better. 3M is the innovation company that never stops inventing.

Short summary description 3M 78-6972-0008-3 projector lamp 210 W UHB:
This short summary of the 3M 78-6972-0008-3 projector lamp 210 W UHB data-sheet is auto-generated and uses the product title and the first six key specs.

3M 78-6972-0008-3, UHB, 210 W, 3000 h, 3M, X30/X30N/X31/X35N/X36/X46

Long summary description 3M 78-6972-0008-3 projector lamp 210 W UHB:
This is an auto-generated long summary of 3M 78-6972-0008-3 projector lamp 210 W UHB based on the first three specs of the first five spec groups.

3M 78-6972-0008-3. Lamp type: UHB, Bulb power: 210 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 6000 h, Brand compatibility: 3M, Compatibility: X30/X30N/X31/X35N/X36/X46

Features
Brand compatibility *
3M
Compatibility *
X30/X30N/X31/X35N/X36/X46
Service life of lamp
3000 h
Features
Bulb power *
210 W
Lamp type
UHB
Service life of lamp (economic mode)
6000 h
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML12179 projector lamp 210 W
(show image)
ML12179 ML12179 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)