location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5250DN Color 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5250DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012KV3NL
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-C5250DN Color 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - A4 26 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 667 MHz
Long product name KYOCERA FS-C5250DN Color 9600 x 600 DPI A4 :
The short editorial description of KYOCERA FS-C5250DN Color 9600 x 600 DPI A4

FS-C5250DN - 26ppm/26ppm, 29s, 9600 x 600dpi, 256MB RAM, Duplex, PowerPC 464 / 667MHz, 50dB, 30.2kg
More>>>
KYOCERA FS-C5250DN Color 9600 x 600 DPI A4:
The official marketing text of KYOCERA FS-C5250DN Color 9600 x 600 DPI A4 as supplied by the manufacturer

Incorporating ECOSYS technology for long life print consumables, low energy use and exceptional reliability, Kyocera’s FS-C5250DN Color Printer delivers 28 page per minute speeds (in color and black)and great color quality and reproduction to your important office documents. With the long life imaging drum, high yield toner and industry-leading maintenance intervals, your business can realize significant printing and operating costs that help your company’s bottom line. You get your documents quickly with fast warm up and first print times but without sacrificing energy efficiency. Standard networking lets you share and manage the printer efficiently. Standard 2-Sided duplex printing can cut your paper use significantly. You have flexibility for printing new types of documents on heavy or coated paper stocks from up to 5 multiple sized paper sources. Now you can reduce current printing costs and adding new capabilities to your office to do more printing in your office cost effectively and stop paying external suppliers. That adds up to real savings for your bottom line.

Short summary description KYOCERA FS-C5250DN Color 9600 x 600 DPI A4:
This short summary of the KYOCERA FS-C5250DN Color 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-C5250DN, Laser, Color, 9600 x 600 DPI, A4, 26 ppm, Duplex printing

Long summary description KYOCERA FS-C5250DN Color 9600 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-C5250DN Color 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-C5250DN. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
26 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
29 s
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10.5 s
Features
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Printer fonts
Bitmap, PCL, PostScript
PCL fonts
93
Number of PostScript fonts
93
Number of bitmap fonts
1
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Cut sheet, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
HTTP, HTTPS, LPD, FTP, IPP, RawPort, ICMP, DHCP, SMTP, POP3, SNTP, DNS, WINS, NetBIOS TCP/IP, SNMPv1/v2c/v3, Apple Bonjour, IPPS, LLTD, WSD
Supported network protocols (IPv6)
HTTP, HTTPs / IPPs, LPD, FTP, IPP, RawPort, ICMPv6, LLTD, SNTP, DHCPv6, SMTP, POP3, DNS, SNMPv1/v2c/v3, WSD
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Memory slots
1
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
667 MHz
Sound pressure level (printing)
501 dB
Sound power level (standby)
30 dB
Design
Display
LCD
Power
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
66.6 lbs (30.2 kg)
Dimensions (WxDxH)
15.4 x 20.6 x 15.7" (391 x 523 x 398 mm)
Other features
Emulations
PRESCRIBE, PCL 6 (PCL XL, PCL 5e), KPDL3 (PS3), XPS
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-28 13:33:54
Uk has collected 7 expert reviews for KYOCERA FS-C5250DN Colour 9600 x 600 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2011-10-28 13:33:53
Kyocera's laser printers have always held a big advantage over the competition thanks to their unique ceramic drum. It's claimed to be 10-15 times harder than the more prevalent organic photo conductor drums, and is therefore capable of lasting the life o...
Bottom line A great choice for busy workgroups with a high colour output, as running costs are the lowest in town...
83%
trustedreviews.com
Updated:
2011-10-28 13:33:54
Colour laser printers for workgroup use are available from most of the major manufacturers, but Kyocera Mita has the advantage of very low running costs, thanks to its lifetime consumables – all you have to add is toner. The FS-C5250DN also enjoys a good...
Good Good print speeds for class, Easy access to toner cartridges, Infrequent maintenance needed...
Bad Controls could be more straightforward, Sleep mode delay too short, Eco-mode print no quicker than normal mode...
80%
alphr.com
Updated:
2012-02-26 01:18:16
The Kyocera FS-C5250DN is a fairly big printer and quite heavy too. Because of this it's better suited to a shared location than an individual classroom, where if the size didn't put you off, the noise certainly would. The initial purchase cost is also qu...
Bottom line Not the cheapest here, but the Kyocera's budget running costs make it an excellent buy...
83%
techadvisor.co.uk
Updated:
2012-03-02 01:04:37
The Kyocera Mita FS-C5250DN is a slightly faster version of the Kyocera Mita FS-C5150DN workgroup printer we reviewed last year. In terms of appearance, the FS-C5250DN and FS-C5150DN are very similar. The FS-C5250DN is a truly meaty workgroup printer...
Bottom line With superb running costs and searing speed, the Kyocera Mita FS-C5250DN is quite a model. Only its slightly disappointing colour photo printing makes us stop short of giving it a huge recommendation...
90%
buyerslab.com
Updated:
2014-10-10 09:22:35
The world's leading authority on document imaging devices, Buyers Laboratory Inc. (BLI) today announced the winners of its Summer 2011 “Picks” in the critical colour printer and printer MFP categories, with awards going to Dell, HP, Lexmark, Kyocera and R...
0%