location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC 2000mAh Battery Pack Nickel-Cadmium (NiCd)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2000mAh Battery Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN-V20U
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:34:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC 2000mAh Battery Pack Nickel-Cadmium (NiCd)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nickel-Cadmium (NiCd)
  • - 2000 mAh
  • - 6 V
  • - Black
Long product name JVC 2000mAh Battery Pack Nickel-Cadmium (NiCd) :
The short editorial description of JVC 2000mAh Battery Pack Nickel-Cadmium (NiCd)

2000mAh Ni-Cd Battery Pack
More>>>
Short summary description JVC 2000mAh Battery Pack Nickel-Cadmium (NiCd):
This short summary of the JVC 2000mAh Battery Pack Nickel-Cadmium (NiCd) data-sheet is auto-generated and uses the product title and the first six key specs.

JVC 2000mAh Battery Pack, 2000 mAh, 6 V, Nickel-Cadmium (NiCd)

Long summary description JVC 2000mAh Battery Pack Nickel-Cadmium (NiCd):
This is an auto-generated long summary of JVC 2000mAh Battery Pack Nickel-Cadmium (NiCd) based on the first three specs of the first five spec groups.

JVC 2000mAh Battery Pack. Battery technology: Nickel-Cadmium (NiCd), Battery capacity: 2000 mAh, Battery voltage: 6 V

Brand Image Article code product Stock Price from
CoreParts

CoreParts MBF1102 camera/camcorder battery Lithium-Ion (Li-Ion) 2100 mAh
(show image)
MBF1102 MBF1102 0.00
(excl. VAT)
0 (incl. VAT)