location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 15 7590 Intel® Core™ i7 i7-9750H Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7590
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V30W4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184403891
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL XPS 15 7590 Intel® Core™ i7 i7-9750H Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-9750H 2.6 GHz
  • - 15.6" 4K Ultra HD 3840 x 2160 pixels OLED 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1 TB SSD
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Lithium-Ion (Li-Ion) 97 Wh 130 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL XPS 15 7590 Intel® Core™ i7 i7-9750H Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver:
This short summary of the DELL XPS 15 7590 Intel® Core™ i7 i7-9750H Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 15 7590, Intel® Core™ i7, 2.6 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description DELL XPS 15 7590 Intel® Core™ i7 i7-9750H Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL XPS 15 7590 Intel® Core™ i7 i7-9750H Laptop 15.6" 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL XPS 15 7590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
OLED
Native aspect ratio
16:9
Display bezel technology
InfinityEdge
Display brightness
400 cd/m²
Pixel pitch
0.00354 x 0.00354" (0.0900 x 0.0900 mm)
Pixel density
282 ppi
Display response rise/fall
1 ms
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio chip
Realtek ALC3266CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Killer Wireless-AX 1650
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
1
Ports & interfaces
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
2
Performance
Motherboard chipset
Intel® CM246
Keyboard
Pointing device
Touchpad
Keyboard language
German
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee 30 days, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
97 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Battery weight
12 oz (340 g)
Power
AC adapter power
130 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.67 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
14.1" (357 mm)
Depth
9.25" (235 mm)
Height (front)
0.441" (1.12 cm)
Height (rear)
0.669" (1.7 cm)
Weight *
3.97 lbs (1.8 kg)
Packaging data
Package width
19.3" (491 mm)
Package depth
3.54" (90 mm)
Package height
13.1" (334 mm)
Package weight
7.91 lbs (3.59 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-04-21 12:26:59
Uk has collected 69 expert reviews for DELL XPS 15 7590 Intel® Core™ i7 i7-9750H Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcworld.co.nz
Updated:
2020-04-21 12:26:58
Dell's XPS 15 (version 7590) is a test of just how much hardware you can jam into a 4.2-pound laptop. This latest iteration includes up to an 8-core “overclockable” Core i9-9980HK and a discrete GeForce GTX 1650 card. That is a lot of hot hardware in a bo...
Bottom line The Dell XPS 15 7590 takes an interesting position among laptops. The top-end CPU and GPU options say "gaming," and we've seen these parts scream—when installed in a 10.5-pound gaming laptop (13.5 pounds with the power brick.) In this tiny little 4.2-poun...
0%
goodgearguide.com.au
Updated:
2020-04-21 12:26:58
Dell's XPS 15 (version 7590) is a test of just how much hardware you can jam into a 4.2-pound laptop. This latest iteration includes up to an 8-core “overclockable” Core i9-9980HK and a discrete GeForce GTX 1650 card. That is a lot of hot hardware in a bo...
Bottom line The Dell XPS 15 7590 takes an interesting position among laptops. The top-end CPU and GPU options say "gaming," and we've seen these parts scream—when installed in a 10.5-pound gaming laptop (13.5 pounds with the power brick.) In this tiny little 4.2-poun...
0%
gizmodo.com.au
Updated:
2020-04-21 12:26:58
There's nothing like a trial by fire. So on my latest trip, I left my regular work laptop at home and grabbed the recently refreshed Dell XPS 15. With my destination more than 11,000km away from home and no backup machine to rely on, the XPS 15 was my com...
0%
au.pcmag.com
Updated:
2020-04-21 12:26:58
Dell today announced a plethora of new products at Computex, chief among them some fresh Inspiron laptops. We got to check them out in advance at a preview event in New York, and there's a lot to like. In particular, we're looking here at the Inspiron 15...
0%
ultrabookreview.com
Updated:
2020-04-21 12:26:58
The new XPS 15 7590 makes a case for itself by sporting an optional OLED panel, Intel's latest 9th generation 6 and 8-core CPUs, Nvidia's GTX 1650 GPU, and, finally, an above-display webcam. As I wrote in an earlier editorial, however, whether or not to...
Bottom line The new XPS 15 7590 makes a case for itself by sporting an optional OLED panel, Intel's latest 9th generation 6 and 8-core CPUs, Nvidia's GTX 1650 GPU, and, finally, an above-display webcam. As I wrote in an earlier editorial, however, whether or not to g...
0%
Digitaltrends.com
Updated:
2020-05-09 04:53:44
People need to work on the go, but laptops aren't always well-equipped to handle it. The most powerful options are often too bulky, while portable options don't have the brute force needed for some tasks. It's a classic laptop compromise that buyers still...
Good Excellent performance with Core i9, Gorgeous, color-accurate OLED display, Webcam placement has been fixed, Convenient port selection, Excellent keyboard and touchpad...
Bad Familiar design, Limited gaming performance...
Bottom line Yes. If you're looking for a 15-inch laptop, you won't find a better option than the XPS 15. The more affordable configurations offer a balance of value and performance. If you're a content creator, though, this OLED Core i9 model is the supercharged mach...
100%
expertreviews.co.uk
Updated:
2020-06-05 06:38:15
Keep reading for my first impressions of the Dell XPS 15 (2019), plus full details of the specs, pricing and release date information.The Dell XPS 15 has long been a favourite of consumers and business customers alike, thanks to its sleek design, high-qua...
0%
gizmodo.com.au
Updated:
2020-07-08 20:23:59
There's nothing like a trial by fire. So on my latest trip, I left my regular work laptop at home and grabbed the recently refreshed Dell XPS 15. With my destination more than 11,000km away from home and no backup machine to rely on, the XPS 15 was my com...
Good Sleek design, vivid OLED display, combo fingerprint reader/power button...
Bad Could use one more port, bottom-mounted speakers, OLED screen doesn't support touch...
0%
laptopmedia.com
Updated:
2020-04-21 12:26:58
First off, this notebook has a lot of iterations. Starting at 1200-1300 bucks for a decent model, equipped with a Core i7-9750H and a GTX 1650, it can go up to $3-4000 if you want the entire Core i9-9980HK + 4K OLED display treatment. So, instead of tradi...
Good Strong body build of carbon fiber and aluminum, 97Wh battery that delivers more than 17 hours of Web browsing, 94% sRGB coverage (1080p SHP149A) and with the help of our Gaming and Web design profile you the Average gamma falls to 1.1, Thin and light, Boa...
Bad Has a keyboard with a rather small deck, Uses aggressive PWM to adjust its brightness up to 150 nits (fixed by our Health-Guard profile), Its design is getting old, The cooling struggles under heavy load...
Bottom line It is not only the hardware that puts the XPS 15 amongst the best laptops on the market at the dawn of every year. It looks great, it feels great, it certainly has an amazing set of displays to choose from. However, when you go back in time, you will see...
0%
notebookcheck.net
Updated:
2020-04-21 12:26:58
Mid-range Gaming with High-end Options. Dell advertises its G7 15 as a mid-range gaming machine and a step below the enthusiast Alienware series. In reality, the latest G7 carries many of the same configurable options as the latest Alienware including oct...
Good relatively cool CPU and GPU temperatures when gaming, wide range of CPU, GPU, and display options, excellent CPU Turbo Boost sustainability, 2x SODIMM, M.2 + 2.5-inch SATA III bay, Thunderbolt 3 and mini-DisplayPort, strong, rigid base; metal build, firm...
Bad very warm CPU temperatures of >90 C when stressed, poorly calibrated display out of the box, bass reproduction could be better, average WLAN battery life, slow Toshiba NVMe SSD, average contrast ratio, slow SD card reader, small clickpad...
Bottom line The G7 15 7590 is positioned at an interesting spot. It houses similar Core i9, GeForce RTX, and IPS/OLED options as the higher-end Alienware m15 R2 but for a lower starting price. If you want the power of an Alienware laptop but are otherwise turned off...
83%
pcworld.com_techhive.com
Updated:
2020-04-21 12:26:58
Dell's XPS 15 (version 7590) is a test of just how much hardware you can jam into a 4.2-pound laptop. This latest iteration includes up to an 8-core “overclockable” Core i9-9980HK and a discrete GeForce GTX 1650 card. That is a lot of hot hardware in a bo...
Good Relatively thin and powerful, Beautiful 4K OLED panel, Actually reasonably priced vs. the competition...
Bad Will rarely hit maximum Turbo Boost clocks, CPU tends to heavily downclock under gaming workloads...
80%
notebookcheck.net
Updated:
2020-04-21 12:26:58
A good multimedia notebook. Dell is one of the few manufacturers that also offers its 15-inch premium notebook without a dedicated graphics card. Is the version with the integrated GPU perhaps even the better choice if you don't want to use your laptop fo...
Good easy maintenance options; expandable RAM, SSD, and WLAN, very good 1080p display (matte, very bright, full sRGB coverage), Thunderbolt 3 and USB Type-C power delivery, very quiet during surfing and streaming, excellent battery life, very extensive select...
Bad base version with significantly lower graphics performance, small and narrow arrow keys, surfaces are susceptible to dirt, still has some latency problems, only 12-month standard warranty, no quick-charge function...
Bottom line Even without a dedicated GeForce graphics card, the Dell XPS 15 is a good multimedia notebook. Those who don't want to play mobile games or plan to use an external graphics card at their desk at home are better served with the iGPU version anyway. Particu...
86%
hothardware.com
Updated:
2020-04-21 12:26:58
Dell often rides the bleeding edge, as it wastes little time arming its laptops and desktops with the latest hardware platforms available. At minimum, this means yearly refreshes of its popular product categories. So, right on cue, Dell has begun rolling...
Good 8-core i9-9980HK CPU and discrete GTX 1650 graphics, Loaded with RAM (32GB as configured), Excellent InfinityEdge 4K OLED display with HDR support, Excellent all-around performance, Webcam placement is where it should be, Premium materials and build quali...
Bad Middling battery life, Some thermal throttling with 8-core CPU, Higher end configurations are pricey...
Bottom line There is very little not to like about the refreshed Dell XPS 15. Dell took an already excellent laptop design and made a few tweaks, such as repositioning the webcam from the bottom to the top of the display, just as it had already done on its XPS 13 lin...
0%
zdnet.com
Updated:
2020-04-21 12:26:58
Dell's XPS 15 laptops are high-end, high-spec machines with a starting price of £1,499 (inc. VAT; £1,249.17 ex. VAT), rising higher if you want an OLED display. As well as the OLED option (the first time this technology has made an appearance in an XPS la...
Good Solid build, Superb screen, if you can afford OLED, Up to 2TB of SSD storage, Good battery life...
Bad Short on ports and connectors...
Bottom line Even at the entry level price, the XPS 15 7590 is an expensive laptop. Boost the configuration with an OLED screen, plus plenty of RAM and SSD storage, and you're looking at a serious price tag. For that money, we think Dell should provide more connectivi...
85%
neowin.net
Updated:
2020-04-21 12:26:58
Dell's new XPS 15 is a beast of a machine, as it tends to be. I always look at it as the ultimate prosumer laptop, packing a ton of power into a relatively thin and light body, although it's still not classified as a gaming PC or a mobile workstation.In t...
Bottom line The Dell XPS 15 is always one of my favorite laptops of the year, because it has that just right level of power. It comes with a 45W Intel Core processor and dedicated graphics, along with a beautiful 4K screen. And that's just what you get with every mod...
90%
notebookcheck.net
Updated:
2020-04-21 12:26:58
Pushing limits. The XPS 15 is back with new Core i9 options, new GTX Turing graphics options, and new 4K UHD OLED options. We test the highest-end configuration of the XPS 15 7590 to see what the latest series can offer when it's supposedly at its best...
Good easy serviceability; upgradeable RAM, SSD, and WLAN, OLED is easily the best-looking XPS 15 panel yet, Thunderbolt 3 and USB Type-C Power Delivery, quiet when browsing or streaming, optimal webcam positioning, very wide selection of SKUs, fastest XPS 15...
Bad below average Core i9-9980HK and GTX 1650 performance; short-lived Turbo Boost potential, fully inserted SD card does not sit flush against the edge, aging cooling solution could use some updates, small and cramped Arrow keys, average battery recharge ra...
Bottom line The XPS 15 7590 with Core i9-9980HK and GTX 1650 is the fastest iteration of the XPS 15 yet — as it should be. On the other hand, it's also the slowest iteration of the i9-9980HK and GTX 1650 we've tested on a laptop thus far. There's a reason why you don...
90%
tomshardware.com
Updated:
2020-04-21 12:26:58
Classy and sophisticated, the Dell XPS 15's design and performance has been lauded for years. This year's improvements include an OLED display and, finally, moving the webcam from below the display to the top center where it belongs. With up to an Intel C...
Good Webcam in the right place, Amazing display, Strong productivity performance...
Bad Lackluster for gaming, OLED only offered on most expensive configurations...
Bottom line The Dell XPS 15 offers a gorgeous display and strong performance, but OLED is only on some top models and gaming performance, if you want it, is mixed...
80%
Country Distributor
Deutschland 1 distributor(s)