location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FPMA-D975
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D975
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442859
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 22 lbs (10 kg)
  • - Minimum screen size: 10" Maximum screen size: 30"
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Height adjustment
  • - Silver
Guarantee: 5 year
Long product name Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk :
The short editorial description of Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk

The FPMA-D975 is a tilt-, swivel and rotatable desk mount for flat screens up to 30" (76 cm)
More>>>
Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk:
The official marketing text of Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk as supplied by the manufacturer

The NewStar desk mount, model FPMA-D975 is a tilt-, swivel and rotatable desk mount for flat screens up to 30”. This mount is a great choice for space saving placement on desks using a desk clamp.
NewStars’ unique tilt (105°), rotate (90°) and swivel (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily individually height adjustable from 0 to 75 centimetres using a mechanical spring. Depth adjustable from 0 to 49 centimetres. A unique cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.
NewStar FPMA-D975D has three pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 10 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using NewStar VESA adapter plates.
By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.
All installation material is included with the product.

Short summary description Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk:
This short summary of the Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-D975, 22 lbs (10 kg), 10", 30", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver

Long summary description Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk:
This is an auto-generated long summary of Neomounts FPMA-D975 monitor mount / stand 30" Silver Desk based on the first three specs of the first five spec groups.

Neomounts FPMA-D975. Maximum weight capacity: 22 lbs (10 kg), Minimum screen size: 10", Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: 0 - 105°. Product color: Silver

Mounting
Minimum screen size *
10"
Maximum weight capacity *
22 lbs (10 kg)
Maximum screen size *
30"
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Mounting type *
Desk
Distance to the wall (max)
19.3" (49 cm)
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 29.5" (0 - 750 mm)
Tilt angle range
0 - 105°
Swivel angle
360°
Angle of rotation
90°
Design
Product color *
Silver
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:58:21
Uk has collected 1 expert review for Neomounts FPMA-D975 monitor mount / stand 76.2 cm (30") Silver Desk but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Neomounts FPMA-D500KEYB monitor mount / stand 27" Black Desk Neomounts FPMA-D500KEYB monitor mount / stand 27" Black Desk
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)