location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BT861AA monitor mount / stand 27" Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single Monitor Arm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT861AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382744326 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 778956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 14:25:38
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2023
Product end of life date
Bullet Points HP BT861AA monitor mount / stand 27" Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum screen size: 27"
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Black
Guarantee: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP BT861AA monitor mount / stand 27" Black Desk :
The short editorial description of HP BT861AA monitor mount / stand 27" Black Desk

HP Single Monitor Arm
More>>>
HP BT861AA monitor mount / stand 27" Black Desk:
The official marketing text of HP BT861AA monitor mount / stand 27" Black Desk as supplied by the manufacturer

The HP Single Monitor Arm is the perfect desk accessory for your work life. Sleek and streamlined, the HP Single Monitor Arm is designed to complement the way you work.

Short summary description HP BT861AA monitor mount / stand 27" Black Desk:
This short summary of the HP BT861AA monitor mount / stand 27" Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

HP BT861AA, 27", Black

Long summary description HP BT861AA monitor mount / stand 27" Black Desk:
This is an auto-generated long summary of HP BT861AA monitor mount / stand 27" Black Desk based on the first three specs of the first five spec groups.

HP BT861AA. Maximum screen size: 27". Product color: Black

Mounting
Maximum screen size *
27"
Suitable for TV
Yes
Number of displays supported *
1
Mounting type *
Desk
Design
Product color *
Black
HP segment
Business
Technical details
Compatible products
Mini 2100, Mini 5100, Compaq 300, 300, Compaq 400, 400, Compaq 500, Compaq 600, 600, 4320t, ProBook s-, ProBook m-, ProBook b-, EliteBook p-, Compaq 6000 Pro
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)