location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E05A050SAU3ER_C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E05A050SAU3ER_C show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:26:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 2.5"
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black, Red
Guarantee: 2 year
Long product name Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red :
The short editorial description of Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red

E05A050SAU3ER_C, StorE Art 4, 500GB, USB3.0, Red
More>>>
Short summary description Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red:
This short summary of the Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba E05A050SAU3ER_C, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black, Red

Long summary description Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red:
This is an auto-generated long summary of Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red based on the first three specs of the first five spec groups.

Toshiba E05A050SAU3ER_C. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2012-02-11 13:22:55
Uk has collected 5 expert reviews for Toshiba E05A050SAU3ER_C external hard drive 500 GB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black, Red and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Country Distributor
United Kingdom 1 distributor(s)