location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X660 2.75 oz (78 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X660
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X660
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung X660 2.75 oz (78 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung X660 2.75 oz (78 g) :
The short editorial description of Samsung X660 2.75 oz (78 g)

SGH-X660 T-Mobile + T-D1 XtraCard
More>>>
Samsung X660 2.75 oz (78 g):
The official marketing text of Samsung X660 2.75 oz (78 g) as supplied by the manufacturer

Imagine a phone that's an expression of you!
The SGH-X660 features a distinct U-line design that emphasizes simplicity and complements a stylish lifestyle.

Short summary description Samsung X660 2.75 oz (78 g):
This short summary of the Samsung X660 2.75 oz (78 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung X660, 128 x 160 pixels, 0.3 MP, 800 mAh

Long summary description Samsung X660 2.75 oz (78 g):
This is an auto-generated long summary of Samsung X660 2.75 oz (78 g) based on the first three specs of the first five spec groups.

Samsung X660. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 2.75 oz (78 g)

Display
Display resolution *
128 x 160 pixels
Display type
UFB
Panel type
UFB
Display number of colors
65536 colors
External display resolution
96 x 96 pixels
External display number of colors
Monochrome
Memory
Internal memory
8 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
2.75 oz (78 g)
Width
3.54" (90 mm)
Depth
1.77" (45 mm)
Height
0.866" (22 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Other features
Networking type
GSM
Operating frequency
900 / 1800 / 1900 MHz
Playback formats
MP3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 18:37:02
Uk has collected 12 expert reviews for Samsung X660 78 g and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-19 18:36:30
This is another very impressive entry from Samsung, suited to those on a budget who want a solid phone without all the bells and whistles.
Good Looks good, Low price, Quick operation...
Bad No Bluetooth, Missing phone status data on front LCD The Final Word This is another very impressive entry from Samsung, suited to those on a budget who want a solid phone without all the bells and whistles.
Bottom line This is another very impressive entry from Samsung, suited to those on a budget who want a solid phone without all the bells and whistles.
70%
mobileblah.com
Updated:
2013-11-19 18:36:38
There are some products that are launched with lots of noise pathos and advertising but there are such as Samsung SGH-X600 appearing silently and softly. So who is this mysterious stranger? Absence of powerful adveryising campaign means that Samsung do...
0%
mobile-review.com US
Updated:
2013-11-19 18:36:51
You will find it easy to open with one hand and a big hollow rounds the body for more comfort. Almost the whole body is made of a dull plastic, only the cover is glossy and fingerprints stay on it. The body assembly is qualitative, with all details joi...
0%