SPEEDLINK logo

SPEEDLINK STRIKE FX Black Gamepad PC, Playstation 3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30562
Info modified on:
21 Oct 2022, 10:32:10
Long product name SPEEDLINK STRIKE FX Black Gamepad PC, Playstation 3:

STRIKE FX Wireless Gamepad for PC & PS3, black

Short summary description SPEEDLINK STRIKE FX Black Gamepad PC, Playstation 3:

SPEEDLINK STRIKE FX, Gamepad, PC, Playstation 3, Wireless, 472.4" (12 m), Black, Built-in

Long summary description SPEEDLINK STRIKE FX Black Gamepad PC, Playstation 3:

SPEEDLINK STRIKE FX. Device type: Gamepad, Gaming platforms supported: PC, Playstation 3. Connectivity technology: Wireless, Wireless range: 472.4" (12 m). Product color: Black. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Compatible operating systems: Windows XP / Vista / 7

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.