location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Trinity: Souls of Zill O’ll German PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trinity: Souls of Zill O’ll
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6695
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 16:34:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points THQ Trinity: Souls of Zill O’ll German PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 3 Game series: Souls
  • - Language version: German
  • - Game genre: Role-Playing Game (RPG)
  • - Developer: Omega Force
  • - ESRB rating: T (Teen)
Long product name THQ Trinity: Souls of Zill O’ll German PlayStation 3 :
The short editorial description of THQ Trinity: Souls of Zill O’ll German PlayStation 3

Trinity: Souls of Zill O’ll, PlayStation 3, RPG
More>>>
Short summary description THQ Trinity: Souls of Zill O’ll German PlayStation 3:
This short summary of the THQ Trinity: Souls of Zill O’ll German PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Trinity: Souls of Zill O’ll, PlayStation 3, T (Teen)

Long summary description THQ Trinity: Souls of Zill O’ll German PlayStation 3:
This is an auto-generated long summary of THQ Trinity: Souls of Zill O’ll German PlayStation 3 based on the first three specs of the first five spec groups.

THQ Trinity: Souls of Zill O’ll. Platform: PlayStation 3, ESRB rating: T (Teen), Developer: Omega Force

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:59:10
Uk has collected 21 expert reviews for THQ Trinity: Souls of Zill O’ll German PlayStation 3 and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 06:59:05
If you’re a fan of Omega Force’s Dynasty Warriors franchise, then it’s likely you’ve caught wind of their most recent game: Trinity: Souls of Zill O’ll. While the developer is well known for essentially releasing nothing but games of the hack o’ slash...
Good Pretty handpainted aesthetic, Nice soundtrack, Colorful environments...
Bad The characters, The combat, The game...
20%
impulsegamer.com
Updated:
2012-01-25 06:59:10
This Japanese RPG is set in a Western fantasy setting that sees goblins, elves and all sorts of magical nasties populate this Dungeons & Dragons type universe. With the company behind the popular Dynasty Warriors behind Trinity: Souls of Zill O’ll , yo...
70%
Gamingnexus.com
Updated:
2012-01-25 06:59:04
The story of Trinity: Souls of Z'ill O'll-- which I'll shorten to Trinity for the rest of this review-- revolves around Areus, a half-elf who survived at attempt on his life at an early age after a prophecy foretold that he was to kill his grandfather...
54%
blogcritics.org
Updated:
2012-01-25 06:59:04
Tecmo Koei's new hack-and-slash, Trinity: Souls of Zill O'll, is something like an MMORPG, only without the MM; the O; or, come to think of it, the RPG. Let me explain, Massively Multiplayer Online Role Playing Games, like World of Warcraft, allow play...
60%
ign.com
Updated:
2012-01-25 06:59:06
You can't polish a turd, or so they say. Give a turd a sprinkling of RPG mechanics, however, and you'll make it that much easier to swallow - and that's what Dynasty Warriors developer Omega Force has done with one of its rare excursions outside the wo...
Bottom line But a handful of memorable moments aren't enough to recommend Trinity: Souls of Zill O’ll. With a sturdy RPG backbone and combat that’s light and inoffensive it’ll happily consume your time, though its dearth of imagination and lack of ambition ensures...
50%
neoseeker.com
Updated:
2012-01-25 06:59:07
If there's one thing Tecmo Koei and Omega Force are known for, it's the Dynasty Warriors series and all of the vaguely familiar clones. Omega Force steps out of that comfort zone to bring you a new action RPG titled Trinity: Souls of Zill O'll. For the...
65%
gamespot.com
Updated:
2012-01-25 06:59:08
A trio of would-be heroes enter a clearing in a burned-down forest. They come to a sudden stop, unsheathe their weapons, and take a deep breath. A troll stands before them. He stares down at the miniscule pests who dare enter his home. The guttural roa...
Good Intense, challenging combat, Powerful unlockable abilities, Thrilling boss fights, Bold enemy design.
Bad Nothing to do aside from fight, Verbose, uninteresting story, Easy introductory hours last too long.
Bottom line There isn't much to do in this lengthy action role-playing game aside from fight, but at least the fast combat will keep you engaged throughout...
65%
destructoid.com
Updated:
2012-01-25 06:59:09
Omega Force is best known for the Dynasty Warriors series and its related hack n' slash spin-offs, due mostly to the fact that it's made a billion of them. In fact, the last truly unique game Omega Force made was the rather good Bladestorm back in 20...
30%
gamezone.com
Updated:
2012-01-25 06:59:10
Tecmo Koei, most notably known for their Dynasty and Samurai Warrior series, do two things very well; over-stylizing Asian history and churning out annual hack & slashers. This time however, instead of basing a game off a historical time period, they...
60%
gamepro.com
Updated:
2012-01-25 06:59:10
This underwhelming action-RPG fails to impress with its lackluster presentation, monotonous hack-'n-slash gameplay, and imprecise controls.I have two theories when it comes to Trinity: Souls of Zill O'll: either it began life as a PS2 game, or it has a...
Good Decent character customization; combat makes for some dumb fun.
Bad Lack of coop multiplayer is baffling; controls can be stiff and imprecise; presentation is often reminiscent of a cheap Nintendo DS game; boring quest design.
20%
strategyinformer.com
Updated:
2012-01-25 06:59:10
Omega Force - developers of the never-ending Dynasty Warriors franchise - are taking a sleight departure with Trinity: Souls of Zill O'll on Playstation 3. Not only are they producing their traditional brand of hundreds-of-enemies-on-screen hack-and-sl...
Bottom line Omega Force - developers of the never-ending Dynasty Warriors franchise - are taking a sleight departure with Trinity: Souls of Zill O'll on Playstation 3. Not only are they producing their traditional brand of hundreds-of-enemies-on-screen hack-and-sl...
70%
cheatcc.com
Updated:
2012-01-25 06:59:10
Trinity: Souls of Zill O'll is the type of game that you could review in seven completely different ways depending solely on what mood you're in at the time. It's possible to play devil's advocate and come up with all-new conflicting reasons why this g...
74%
Brand Image Article code product Stock Price from
THQ

THQ Pictionary Nintendo DS
(show image)
05209139724 Pictionary 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Barbie: Groom and Glam Pups Wii
(show image)
05209139489 Barbie: Groom and Glam Pups 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Barbie: Groom and Glam Pups Nintendo DS
(show image)
05209139458 Barbie: Groom and Glam Pups 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Hot Wheels Track Attack Wii
(show image)
05209139427 Hot Wheels Track Attack 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Hot Wheels Track Attack Nintendo DS
(show image)
05209139403 Hot Wheels Track Attack 0.00
(excl. VAT)
0 (incl. VAT)