location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra LX 16kVA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYA16K16RMP show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W :
The short editorial description of APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W

Symmetra LX 16kVA Scalable to 16kVA N+1 Rack-mount, 208/240V
More>>>
APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W:
The official marketing text of APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W as supplied by the manufacturer

Modular design
Provides fast serviceability and reduced maintenance requirements via self-diagnosing, field-replaceable modules.

Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.

Redundant Intelligence Modules
Provides higher availability to the UPS connected loads by giving redundant communication paths to critical UPS functions.

Hot-swappable intelligence modules
Ensures clean, uninterrupted power to protected equipment during Intelligence Module replacement.

Hot-swappable power modules
Ensures clean, uninterrupted power to protected equipment during Power Module replacement.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Power Modules connected in parallel
Enhances availability by allowing immediate, seamless recovery from isolated module failures.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Automatic restart of loads after UPS shutdown
Automatically starts up the connected equipment upon the return of utility power.

Short summary description APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W:
This short summary of the APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra LX 16kVA, 16 kVA, 12800 W, DB-9 RS-232, Smart-Slot

Long summary description APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W:
This is an auto-generated long summary of APC Symmetra LX 16kVA uninterruptible power supply (UPS) 12800 W based on the first three specs of the first five spec groups.

APC Symmetra LX 16kVA. Output power capacity: 16 kVA, Output power: 12800 W. Interface: DB-9 RS-232, Smart-Slot

Features
Output power capacity *
16 kVA
Output power *
12800 W
Battery
Hot-swap battery
Yes
Other features
Interface
DB-9 RS-232, Smart-Slot
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)