Toshiba logo

Toshiba PA3834E-1DV2 optical disc drive DVD±R/RW Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185339
Info modified on:
21 Jun 2023, 09:26:42
Guarantee:
2 years
Long product name Toshiba PA3834E-1DV2 optical disc drive DVD±R/RW Black:

External Super Multi Drive, USB 2.0, black

Short summary description Toshiba PA3834E-1DV2 optical disc drive DVD±R/RW Black:

Toshiba PA3834E-1DV2, Black, Tray, DVD±R/RW, 2 MB, 24x, 8x

Long summary description Toshiba PA3834E-1DV2 optical disc drive DVD±R/RW Black:

Toshiba PA3834E-1DV2. Product color: Black, Disc loading type: Tray. Optical drive type: DVD±R/RW, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Weight: 11.5 oz (325 g)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.